EN
  • EN
  • DE

MC74LCX244DTR2G

Part No MC74LCX244DTR2G
Manufacturer ON Semiconductor
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFF/DVR TRI-ST DUAL 20TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Logic Type Buffer, Non-Inverting
Number of Elements 2
Number of Bits per Element 4
Output Type Push-Pull
Current - Output High, Low 24mA, 24mA
Supply Voltage - Operating 2 V to 5.5 V
Temperature Range - Operating -55°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 20-TSSOP
Win Source Part Number 007030-MC74LCX244DTR2G
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name MC74LCX244
Introduction Date November 22, 1996
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian MC74LCX244DTR2G CAD Model

Description

ON Semiconductor MC74LCX244DTR2G Octal Buffer/Line Driver

The MC74LCX244DTR2G is a high-performance, octal buffer/line driver designed by ON Semiconductor to meet the needs of modern digital systems. This integrated circuit is part of the LCX family, which is renowned for its low voltage operation and low power consumption, making it an ideal choice for interfacing with 3.3V and 5V systems. The device is equipped with eight non-inverting buffers/line drivers with 3-state outputs, allowing it to be used in a wide array of applications including memory address driving, bus-oriented systems, and bidirectional data communication.

Constructed with advanced CMOS technology, the MC74LCX244DTR2G is optimized for high-speed data transmission while maintaining a low power profile. It operates over a voltage range of 2.3V to 3.6V, which provides a great deal of flexibility in power-sensitive designs. The device also features 5V tolerant inputs, which allow for direct interfacing with 5V TTL logic without the need for additional level shifting components, thus simplifying design and reducing component count.

The MC74LCX244DTR2G boasts a robust I/O capability, with high drive strength that can handle heavy load conditions and reduce signal distortion. This feature ensures reliable operation even in environments with high capacitance or when driving multiple inputs simultaneously. Moreover, the device's 3-state outputs enable connection to a bus without the risk of contention or data corruption, as the outputs can be effectively disconnected by placing them in a high-impedance state.

For ease of implementation, the MC74LCX244DTR2G is packaged in a TSSOP-20 (thin shrink small outline package), which is not only space-saving but also conducive to efficient PCB layout. The package's design minimizes parasitic inductance and capacitance, thereby preserving signal integrity at high frequencies. Additionally, this product is fully specified for partial-power-down applications using Ioff, which helps prevent damaging current backflow through the device when it is powered down.

In summary, the MC74LCX244DTR2G from ON Semiconductor is a versatile, high-performance octal buffer/line driver that offers low voltage operation, high-speed data transfer, and 5V tolerant inputs. Its power-saving features and robust design make it an excellent choice for a multitude of digital applications that require reliable and efficient data handling capabilities.

You May Also Be Interested in

NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 14-DIP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFFER INVERTING 5.5V 20-LCC
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V SC-74A
Need more? Email Us
Texas Instruments
IC TXRX NON-INVERT 5.5V 24-SOIC
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 6XSON
Need more? Email Us
Renesas Electronics America
IC BUFF NON-INVERT 3.6V 48-SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFF NON-INVRT 5.5V 48CERPACK
Need more? Email Us
Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 14-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7683 $53.7810
160+ $0.6304 $100.8640
250+ $0.6107 $152.6750
340+ $0.5910 $200.9400
440+ $0.5713 $251.3720
590+ $0.5122 $302.1980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,550 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess