EN
  • EN
  • DE

SB2H90-E3/54

Part No SB2H90-E3/54
Manufacturer Vishay
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 90V 2A DO204AC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay Semiconductor Diodes Division
Packaging Reel
Diode Type Schottky
Voltage - DC Reverse (Vr) (Maximum) 90V
Current - Average Rectified (Io) 2A
Voltage - Forward (Vf) (Maximum) at If 790mV at 2A
Speed Fast Recovery = 200mA (Io)
Current - Reverse Leakage at Vr 10μA at 90V
Mounting Style Through Hole
Manufacturer Package DO-204AC, DO-15, Axial
Supplier Device Package DO-204AC (DO-15)
Operating Temperature - Junction -55°C ~ 175°C
Manufacturer Pack Quantity 4,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 803212-SB2H90-E3/54
Ultra Librarian 3D Model Ultra Librarian SB2H90-E3/54 CAD Model

Description

The SB2H90-E3/54 is a Schottky Barrier Rectifier from Vishay Semiconductors. It is designed for high-efficiency rectification in power supply and freewheeling diode applications. This rectifier features a low forward voltage drop and fast switching speed, making it suitable for use in high-frequency circuits. It is available in a DO-201AD package and offers a high surge current capability.

Applications:

  • Switching power supplies: Used in AC-DC and DC-DC power supplies.
  • Freewheeling diodes: Employed in inductive load circuits to protect switching devices.
  • Polarity protection: Used to protect circuits from reverse polarity connections.
  • High-frequency rectification: Suitable for use in high-frequency rectifier circuits.
  • Solar inverters: Found in solar inverters for DC-DC conversion.

Features:

  • Low forward voltage drop: Reduces power loss and improves efficiency.
  • Fast switching speed: Enables high-frequency operation.
  • High surge current capability: Provides robust performance under transient conditions.
  • DO-201AD package: Offers good thermal performance and easy mounting.
  • RoHS compliant: Environmentally friendly and compliant with RoHS standards.

Benefits:

  • Improved efficiency: The low forward voltage drop reduces power dissipation.
  • Enhanced reliability: The high surge current capability provides robust performance.
  • Simplified design: The DO-201AD package is easy to mount and provides good thermal performance.
  • Cost-effective solution: Offers a balance of performance and affordability.
  • High-frequency operation: The fast switching speed enables use in high-frequency circuits.

Additional Details:

The SB2H90-E3/54 has a maximum repetitive peak reverse voltage of 90V and a maximum average forward rectified current of 2A. It is designed to operate within a temperature range of -65°C to +150°C. The DO-201AD package provides good heat dissipation and is suitable for through-hole mounting. This device provides protection against reverse voltage and has a high level of reliability in demanding applications.

You May Also Be Interested in

Littelfuse Inc.
DIODE SIC 1.2KV 24.5A TO252L
Lowest to $25.0249
Surge Components
DIODE GEN PURP 600V 1A SOD123FL
Lowest to $0.0474
AVX Corp/Kyocera Corp
DIODE SCHOTTKY 30V 3A NSMC
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 20V 1A DO214AC
Lowest to $0.0277
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Need more? Email Us
Harris Corporation
DIODE GEN PURP 600V 8A TO220AC / Diode 600 V 8A Through Hole TO-220AC
Need more? Email Us
Infineon Technologies
LED PX3743DDQSM1382XUMA1 / Diode
Lowest to $6.5292
ON Semiconductor
30 V, 70 MILLI AMP SCHOTTKY BARR / Diode
Need more? Email Us
Rohm Semiconductor
DIODE SCHOTTKY 30V PMDT / Diode
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess