EN
  • EN
  • DE

LMK03318RHST

Part No LMK03318RHST
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC CLOCK GENERATOR PLL 48WQFN / Clock Generator 1000MHz-OUT 48-Pin WQFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series PLLatinum
Packaging Reel package
PLL Yes with Bypass
Input LVCMOS
Output CML, HCSL, LVCMOS, LVDS, LVPECL
Number of Circuits 1
Frequency - Max 1GHz
Divider/Multiplier Yes/Yes
Operating Supply Voltage 3.15 V ~ 3.45 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 48-WFQFN Exposed Pad
Manufacturer Package 48-WQFN (7x7)
Win Source Part Number 779494-LMK03318RHST
Popularity Medium
Supply and Demand Status Limited
Family Name LMK03318
Introduction Date September 25, 2015
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LMK03318RHST CAD Model

Description

The LMK03318RHST from Texas Instruments is a high-performance, low-noise clock generator designed to meet the stringent clocking requirements of communication, networking, and data acquisition systems. This device is part of TI's Ultra-Low Jitter Clock Generator family and is capable of synthesizing very stable, high-quality signals for a variety of applications.

Key Features:

  • Ultra-Low Jitter Performance: The LMK03318RHST provides excellent jitter performance, which is critical for high-speed data converters, FPGA interfaces, and high-speed digital signal processing.
  • Flexible Clocking Solution: With multiple programmable outputs, this clock generator can produce various clock frequencies, making it a versatile solution for different design requirements.
  • Integrated EEPROM: The device includes an integrated EEPROM that allows users to store custom configurations and simplifies the use of the clock generator in various applications.
  • Programmable Outputs: It features up to eight programmable outputs, each capable of generating independent frequencies with precise control over phase and skew.
  • Power Supply Range: The LMK03318RHST operates over a wide power supply range, accommodating various system power rails and ensuring compatibility with different system architectures.

Applications:

  • High-speed data acquisition systems
  • Networking equipment such as routers and switches
  • Telecommunication infrastructure
  • Wireless base stations
  • Test and measurement equipment

The LMK03318RHST is housed in a compact, thermally-enhanced 48-pin VQFN package, making it suitable for space-constrained applications while ensuring reliable thermal performance. Its advanced PLL (Phase-Locked Loop) circuitry ensures minimal phase noise and jitter, which is essential for maintaining signal integrity in high-speed communication systems.

With its robust feature set and outstanding performance, the LMK03318RHST from Texas Instruments is an ideal choice for engineers looking to design systems with stringent clocking requirements while maintaining signal fidelity and system reliability.

You May Also Be Interested in

Renesas Electronics America
IC TRANSLATOR UNIV FREQ 72VFQFN
Need more? Email Us
Renesas Electronics America
IC ZD BUFFER 16SOIC
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 24VFQFPN
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 32VFQFPN
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 8SOIC
Lowest to $4.5823
Renesas Electronics America
IC ZD BUFFER 8SOIC
Need more? Email Us
Infineon Technologies
MTSS (MEMORY TIME SWITCH LARGE)
Need more? Email Us
Renesas Electronics America
IC MULT ZDB 32TQFP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.2500 $51.7500
8+ $14.1539 $113.2312
11+ $13.7116 $150.8276
16+ $13.2693 $212.3088
20+ $12.8270 $256.5400
27+ $11.5000 $310.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,220 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess