EN
  • EN
  • DE

BQ51010BYFPR

Part No BQ51010BYFPR
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC WIRELESS PWR RCVR 28DSBGA / Highly Integrated Wireless Receiver Qi (WPC V1.1) Compliant Power Supply
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Applications Wireless Power Receiver
Current - Supply 1A
Supply Voltage (V) 4V ~ 10V
Temperature Range - Operating 0°C ~ 125°C
Mounting Style SMD
Manufacturer Package 28-XFBGA, DSBGA
Supplier Device Package 28-DSBGA
Part Number Series BQ51010
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 809957-BQ51010BYFPR
Ultra Librarian 3D Model Ultra Librarian BQ51010BYFPR CAD Model

Description

Product Overview: BQ51010BYFPR from Texas Instruments

The BQ51010BYFPR is a cutting-edge wireless power receiver and battery charger integrated circuit designed by Texas Instruments. This highly efficient device is engineered to provide a seamless and convenient wireless charging solution for portable electronics such as smartphones, smartwatches, and other personal devices that require low-power inductive charging.

Key Features

  • Wireless Power Consortium (WPC) Qi Compliance: The BQ51010BYFPR adheres to the latest WPC Qi 1.2 standard, ensuring compatibility with a wide range of Qi-certified transmitters.
  • Integrated Rectifier and LDO: This device comes with an integrated synchronous rectifier for AC/DC conversion and a low-dropout regulator (LDO) for clean and stable DC output.
  • Dynamic Power Limiting: To protect the system from power overload, the BQ51010BYFPR features dynamic power limit adjustment based on die temperature, ensuring safe operation under various conditions.
  • Flexible Output Configurations: It supports configurable output voltages to accommodate different battery chemistries and voltages, making it a versatile choice for various applications.

Efficiency and Safety

The BQ51010BYFPR is designed with efficiency in mind, featuring a high-performance full-bridge rectifier and a built-in voltage regulator that minimizes power loss during charging. Additionally, it incorporates multiple safety features, including foreign object detection (FOD), overvoltage protection, and thermal shutdown, which enhance the safety and reliability of the charging process.

Compact Design

With its compact form factor, the BQ51010BYFPR is ideal for space-constrained applications. Its small footprint allows for easy integration into modern portable devices without adding excessive bulk or weight.

Applications

This receiver IC is perfect for a variety of applications where wireless power is desired, such as in wearable technology, medical devices, and any portable device that benefits from the convenience of wireless charging.

Conclusion

The BQ51010BYFPR from Texas Instruments represents a state-of-the-art solution for wireless power reception and battery management. Its compliance with the Qi standard, combined with its efficiency, safety features, and compact design, make it an excellent choice for designers looking to integrate wireless charging capabilities into their products.

You May Also Be Interested in

STMicroelectronics
14 OUTPUT RAILS PMIC 4 ADJUSTABL
Lowest to $5.7272
Analog Devices Inc.
IC USB POWER MANAGER 20UTQFN / Handheld/Mobile Devices PMIC 20-QFN (3x3)
Lowest to $10.8381
Texas Instruments
IC PWR MGMT E INK 48VQFN / E Ink®, Vizplex™ Display, OMAP™ PMIC 48-VQFN (6x6)
Lowest to $4.2448
Texas Instruments
IC POWER MANAGEMENT / Battery Management PMIC 48-VQFN (6x6)
Lowest to $4.3887
Maxim Integrated
IC USB CHARGE DETECTOR 10UTQFN / USB, Peripherals PMIC 10-UTQFN (1.6x2.1)
Need more? Email Us
NXP / Nexperia
SYSTEM BASIS CHIP DCDC 0.8A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Need more? Email Us
Microchip Technology
IC ULTRASOUND DRIVER 22CABGA / Pulse Generator PMIC 22-CABGA (5x7)
Need more? Email Us
NXP / Nexperia
SYSTEM BASIS CHIP FS8410 / System Basis Chip PMIC 56-HVQFN (8x8)
Lowest to $15.6297
NXP / Nexperia
SYSTEM BASIS CHIP DCDC 0.8A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.2332 $57.6324
15+ $6.7555 $101.3325
23+ $6.5444 $150.5212
32+ $6.3333 $202.6656
41+ $6.1221 $251.0061
55+ $5.4888 $301.8840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,162 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess