EN
  • EN
  • DE

1N5918B

Part No 1N5918B
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Description DIODE ZENER
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Mfr Microchip Technology
Series MIL-PRF-19500
Package Bulk
Product Status Active
Voltage - Zener (Nom) (Vz) 5.1 V
Tolerance ±5%
Power - Max 1.25 W
Impedance (Max) (Zzt) 4 Ohms
Current - Reverse Leakage @ Vr 5 µA @ 2 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 200 mA
Temperature Range - Operating -65°C ~ 175°C (TJ)
Mounting Type Through Hole
Package / Case DO-204AL, DO041, Axial
Supplier Device Package DO-41
Base Product Number 1N5918
Standard Package 1 pcs
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 539350-1N5918B
Ultra Librarian 3D Model Ultra Librarian 1N5918B CAD Model

Description

Product Overview: 1N5918B Zener Diode

The 1N5918B from Microchip Technology is a highly reliable Zener diode designed for providing a regulated voltage reference in a variety of electronic circuits. This Zener diode is a popular choice among engineers and designers for its stability and robustness in voltage regulation applications.

Key Features

  • Nominal Zener Voltage: The 1N5918B offers a precise Zener voltage of 3.9V, making it suitable for a range of voltage regulation tasks.
  • Power Dissipation: With a power dissipation of 3W, this diode can handle significant power levels, which is ideal for more demanding applications.
  • Tolerance: The Zener voltage tolerance is ±5%, which ensures a consistent performance in regulating voltage within a specific range.
  • Package: It comes in a DO-41 package, a standard through-hole mounting design that is easy to install in various types of circuit boards.
  • Operating Temperature Range: The device can operate within a temperature range of -65°C to +175°C, ensuring reliability across a wide range of environmental conditions.

Applications

The versatility of the 1N5918B Zener diode makes it suitable for an array of applications, including:

  • Voltage regulation modules
  • Power supply circuits
  • Overvoltage protection systems
  • Switching operations
  • Other electronic circuits requiring a stable reference voltage

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the 1N5918B Zener diode is no exception. It is manufactured to meet high standards for stability and longevity, which is crucial for maintaining the performance and reliability of the electronic systems in which it is used.

Whether you are working on a simple power supply or a complex electronic system, the 1N5918B Zener diode from Microchip Technology is an excellent choice for maintaining voltage stability and protecting your circuitry.

You May Also Be Interested in

Comchip Technology
DIODE ZENER 3.3V 150MW 0603
Lowest to $0.0508
ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Need more? Email Us
ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Lowest to $0.1363
ON Semiconductor
DIODE ZENER .225W SPCL SOT23 / Zener Diode
Need more? Email Us
ON Semiconductor
DIODE ZENER 0.2W SOD323 / Zener Diode
Lowest to $0.0551
ON Semiconductor
REGULATING DIODE, 0.5W, SOD123 / Zener Diode
Lowest to $0.6064
ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Lowest to $0.1224
Nexperia USA Inc.
DIODE ZENER 15.2V 500MW ALF2
Lowest to $0.5417
ON Semiconductor
DIODE ZENER .225W SOT23 SPCL / Zener Diode
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
525+ $0.0954 $50.0850
1,280+ $0.0783 $100.2240
1,980+ $0.0759 $150.2820
2,725+ $0.0734 $200.0150
3,525+ $0.0710 $250.2750
4,720+ $0.0636 $300.1920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,015 pieces
MOQ: 525 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess