Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Signal Terminators
Mfr Vishay Siliconix
Package Tray
Product Status Obsolete
Type SCSI
Number of Terminations 14
Voltage - Supply 2.7V ~ 5.25V
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 48-LQFP
Supplier Device Package 48-SQFP (7x7)
Base Product Number SIP566
Standard Package 250
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1260922-SIP5668CS-TR-E3
Ultra Librarian 3D Model Ultra Librarian SIP5668CS-TR-E3 CAD Model

Description

The SIP5668CS-TR-E3 is an integrated circuit (IC) from Vishay Siliconix designed for interface - signal terminators.

  • Series: None
  • Type: SCSI
  • Package: Tray
  • Standard Package: 250
  • Mounting: SMD (SMT)
  • Number of Terminations: 14
  • Voltage - Supply: 2.7V ~ 5.25V
  • Package / Case: 48-LQFP
  • Supplier Device Package: 48-SQFP (7x7)
  • Temperature Range - Operating: 0°C ~ 70°C
  • MSL Level: 1 (Unlimited)
  • REACH Status: REACH Unaffected
  • HTSUS: 8542.39.0001
  • Base Product Number: SIP566
  • Product Status: Obsolete

You May Also Be Interested in

Texas Instruments
IC 3-5V LVD TERMINATOR 24-TSSOP / SCSI Termination 3.3V/5V 105Ohm 24-Pin TSSOP T/R
Need more? Email Us
ECAD model for UCC5680PW24TRG4
Maxim Integrated
IC TERM SCSI LVD/SE ULT-3 36SSOP
Need more? Email Us
ECAD model for DS2118MB+
Texas Instruments
IC SCSI 9-LINE TERM 24-TSSOP / SCSI Termination 3.3V/5V 105Ohm 24-Pin TSSOP
Need more? Email Us
ECAD model for UCC5641PW24
Maxim Integrated
IC TERMINATOR SCSI 20-TSSOP / SCSI Termination 5V 110Ohm 20-Pin TSSOP T/R
Need more? Email Us
ECAD model for DS21T07E/T&R
Texas Instruments
18-Line SCSI Terminator | IC SCSI 18-LINE TERM 28-PLCC
Lowest to €6.3061
ECAD model for UCC5618QPTR
Linear Technology
IC CABLE TERM MULTIPROTCL 24SSOP
Lowest to €6.9998
ECAD model for LTC1344ACG
Maxim Integrated
IC SCSI TERMINATOR 16-SOIC
Need more? Email Us
ECAD model for DS2105Z+
Linear Technology
IC CABLE TERM MULTIPROTCL 24SSOP
Lowest to €7.9540
ECAD model for LTC1344CG#PBF
Linear Technology
IC CABLE TERM MULTIPROTCL 24SSOP
Lowest to €7.2468
ECAD model for LTC1344ACG#TRPBF

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to €28.4769
ECAD model for PI3740-00-LGIZ
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to €19.7149
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to €9.5289
ECAD model for FT2232HL-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to €0.8696
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to €9.2002
ECAD model for FT232RQ-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to €1.4677
ECAD model for PE4312C-Z
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €3.2859
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €4.6002
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.3863
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €6.7907
ECAD model for ULN2803ADW
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0329
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.5505
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €4.3811
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to €5.4764
ECAD model for FT231XQ-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to €23.6742
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention