Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1215146-MAX8581ETB+
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX8581ETB+ CAD Model

Description

Maxim Integrated MAX8581ETB+ Product Overview

The MAX8581ETB+ from Maxim Integrated is a high-performance, low-dropout linear regulator designed for applications that require precise voltage regulation and high reliability. This component is housed in a compact, 10-pin TDFN (Thin Dual Flat No-Lead) package, making it an ideal choice for space-constrained applications.

Key Features

  • Wide Input Voltage Range: The MAX8581ETB+ operates with an input voltage range from 2.5V to 5.5V, making it suitable for a variety of power sources, including single-cell lithium-ion (Li+) batteries.
  • Adjustable Output Voltage: This regulator offers an adjustable output voltage from 0.8V to 5V, allowing designers to tailor the output to meet specific circuit requirements.
  • High Output Current: The device can deliver up to 300mA of continuous output current, ensuring sufficient power for demanding loads.
  • Low Dropout Voltage: The low dropout voltage of the MAX8581ETB+ minimizes power loss and improves efficiency, which is critical for battery-powered devices.
  • High Accuracy: With a ±1.5% output voltage accuracy over load, line, and temperature variations, the regulator maintains a stable voltage supply even under changing conditions.
  • Thermal Protection: The built-in thermal overload protection safeguards the device against excessive temperature and power dissipation, enhancing system safety and longevity.
  • Fast Transient Response: The MAX8581ETB+ is designed to respond quickly to changes in load, maintaining output stability for applications with dynamic power demands.

Applications

The MAX8581ETB+ is versatile and can be used in a wide range of applications, including:

  • Portable and battery-powered devices
  • Wireless handsets and PDAs
  • Portable media players
  • GPS receivers
  • Medical and healthcare equipment

With its combination of performance, precision, and compact form factor, the MAX8581ETB+ is an excellent choice for designers looking to optimize their power management solutions.

You May Also Be Interested in

Skyworks Solutions Inc.
FM AM AUTO / RF IC
Need more? Email Us
ECAD model for SI47962A0GE1GM
CML Microcircuits
PMR/LMR COM PLATFORM PROCESSOR / RF IC Baseband Processor General Purpose 3V ~ 3.6V Supply 48-VQFN (7x7)
Lowest to $42.0502
ECAD model for CMX7341Q3
New Japan Radio
FM IF IC FOR PAGERS
Lowest to $1.3296
ECAD model for NJM2537V
M/A-Com Technology Solutions
RF AMP 1-6 GHZ SWITCH LNA MODULE / RF IC LNA, Switch General Purpose 1GHz ~ 6GHz 35dB LNA Gain 20-QFN (6x6)
Lowest to $20.2916
ECAD model for MAMF-011119-TR3000
Zetex Semiconductors
DUAL TONE and POLARITY SWITCH LNB MULTIPLEX CONTROLLER
Need more? Email Us
ECAD model for ZLNB2001Q16
Semtech Corporation
SX9210 LOW POWER WEARABLE
Lowest to $0.7280
ECAD model for SX9210ICSTRT
Mini-Circuits
2X SMT MULTIPLIER, OUTPUT FREQ 2 / RF IC Frequency Multiplier General Purpose 2.2GHz ~ 3.8GHz
Lowest to $14.6242
ECAD model for KC2-19+
Analog Devices Inc.
IC MULTI X3 PASSIVE DIE / RF IC Frequency Multiplier Radar 23.3GHz ~ 30GHz Die
Need more? Email Us
ECAD model for HMC-XTB110
CML Microcircuits
CLASS A AND CLASS B AIS BASEBAND / RF IC Baseband Processor General Purpose 3V ~ 3.6V Supply 64-LQFP (10x10)
Lowest to $56.8145
ECAD model for CMX910L9

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.8550
ECAD model for FT232RQ-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.3665
ECAD model for ICM-42688-P
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $4.1201 $65.9216
39+ $3.3802 $131.8278
60+ $3.2754 $196.5240
82+ $3.1694 $259.8908
106+ $3.0632 $324.6992
142+ $2.7464 $389.9888
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 5,400 pieces
MOQ: 16 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention