Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr Texas Instruments
Package Tray
Product Status Obsolete
Type Transceiver
Protocol IEEE 1394
Voltage - Supply 1.65V ~ 3.6V
Mounting Type Surface Mount
Package / Case 80-TQFP Exposed Pad
Supplier Device Package 80-HTQFP (12x12)
Base Product Number TSB41
Standard Package 96 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 691936-TSB41BA3PFP
Ultra Librarian 3D Model Ultra Librarian TSB41BA3PFP CAD Model

Description

TSB41BA3PFP - Texas Instruments IEEE 1394a-2000 Three-Port Cable Transceiver/Arbiter

The TSB41BA3PFP from Texas Instruments is a highly integrated component designed to handle data communication and arbitration on high-speed serial buses. Specifically tailored for the IEEE 1394a-2000 standard, commonly known as FireWire, this device is a perfect fit for applications that require fast and reliable data transfer, such as multimedia, consumer electronics, and computer peripherals.

With three ports, the TSB41BA3PFP offers the flexibility needed for daisy-chaining multiple devices or branching out connections. This cable transceiver/arbiter operates at S100 (98.304 Mbps), S200 (196.608 Mbps), and S400 (393.216 Mbps) speeds, making it versatile for various data rate requirements. Its auto-speed negotiation feature ensures that it can seamlessly communicate with devices operating at different speeds.

The device is designed with robust features to enhance performance and reliability. It includes features such as ports that are independently bi-directional, supporting both inbound and outbound communication simultaneously. It also has built-in port contention handling, which is crucial for bus arbitration in a multi-device environment. The TSB41BA3PFP's internal FIFOs ensure smooth data flow, preventing bottlenecks and enhancing overall system efficiency.

Safety and signal integrity are also focal points in the design of the TSB41BA3PFP. It incorporates features like overcurrent protection and hot-plug support, ensuring that devices can be safely added or removed without turning off the system or causing damage. Additionally, the device is equipped with on-chip termination resistors for improved signal quality, reducing the need for external components.

The TSB41BA3PFP is packaged in a 64-pin HTQFP (Thin Quad Flat Pack) that is lead-free and RoHS compliant, aligning with modern environmental standards and regulations. Its compact form factor and low-power consumption make it an excellent choice for space-constrained applications that require efficient power management.

In summary, the TSB41BA3PFP from Texas Instruments represents a reliable and feature-rich solution for designers looking to implement IEEE 1394a-2000 interfaces in their products. Its combination of high-speed data transfer, port flexibility, and protective features ensure that it can meet the rigorous demands of today's fast-paced, interconnected electronic environments.

You May Also Be Interested in

Realtek
QFN-48 Drivers, Receivers, Transceivers RoHS
Lowest to $2.5114
ECAD model for RTL8125BI-CG
Skyworks Solutions Inc.
IC TXRX XFP 10GBPS 32LGA / Transceiver 32-LGA (5x5)
Need more? Email Us
ECAD model for SI5040-D-GMR
Analog Devices Inc.
SOIC-8 Drivers, Receivers, Transceivers RoHS
Lowest to $3.2598
ECAD model for ADM4852AR
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $2.6136
ECAD model for YT8521SH-CA
Texas Instruments
IC RECEIVER 0/3 100HTQFP / 0/3 Receiver PanelBus? 100-HTQFP (14x14)
Lowest to $4.3420
ECAD model for TFP401APZPR
Renesas Electronics America
IC TRANSCEIVER FULL 5/3 32QFN
Need more? Email Us
ECAD model for ISL4238EIRZ-T
Texas Instruments
IC TRANSCEIVER FULL 3/5 28TSSOP
Lowest to $5.6485
ECAD model for MAX3243MPWREP
Marvell
IC TXRX FULL/HALF 4/4 56QFN
Lowest to $10.6138
ECAD model for 88E1512-A0-NNP2I000
Texas Instruments
IC TRANSCEIVER HALF 1/1 TSOT238
Lowest to $1.0855
ECAD model for TCAN1044ADDFRQ1

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.8550
ECAD model for FT232RQ-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.3665
ECAD model for ICM-42688-P
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention