Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Micro Electronics
Win Source Part Number 1123760-2N3710
Manufacturer Homepage www.microelectr.com.hk
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2N3710 CAD Model

Description

The 2N3710 is a silicon planar epitaxial NPN transistor designed for use in general purpose amplifier applications and switching circuits. It's commonly found in various electronic devices and circuits due to its reliable performance and widespread availability.

Applications

  • General Purpose Amplification
  • Switching Circuits
  • Driver Stages
  • Oscillators
  • Consumer Electronics

Features

  • NPN Silicon Planar Epitaxial Transistor
  • High Collector-Emitter Breakdown Voltage (VCEO)
  • Low Saturation Voltage
  • High Current Gain (hFE)
  • Fast Switching Speed

Benefits

  • Versatile Application: Suitable for a wide range of amplifier and switching applications.
  • Reliable Performance: Offers stable and consistent performance in various operating conditions.
  • Easy to Use: Simple to implement in circuit designs due to its common NPN configuration.
  • Cost-Effective: Generally available at a reasonable price point, making it a budget-friendly choice.
  • Wide Availability: Readily available from various electronic component distributors.

Additional Details

The 2N3710's key specifications include a collector-emitter voltage (VCEO) typically around 40-60V, a collector current (IC) of around 200mA - 500mA, and a power dissipation (PD) of about 300mW - 600mW, but these values will vary by manufacturer. It is typically packaged in a TO-92 package. Designers should consult the specific datasheet from the manufacturer to ensure precise design parameters and proper device operation. It is important to consider the operating temperature range when designing circuits using the 2N3710 to ensure optimal performance and longevity.

You May Also Be Interested in

Analog Devices Inc.
1 Ω Typical On Resistance, ±5 V, +12 V, +5 V, and +3.3 V, 4:1 Multiplexer
Lowest to $10.3410
ECAD model for ADG1604BCPZ-REEL7
Chino-Excel
N-Channel Enhancement Mode Field Effect Transistor
Need more? Email Us
ECAD model for 4060AL
Analog Devices Inc.
Dual-Channel, 5 kV Isolators with Integrated DC-to-DC Converter | DGTL ISO 5KV 2CH GEN PURP 16SOIC
Lowest to $31.5315
ECAD model for ADUM6201CRIZ
NXP / Nexperia
Dual 4-bit binary ripple counter
Lowest to $0.3449
ECAD model for 74HCT393
Analog Devices Inc.
Complete 12-Bit 1.5/3.0/10.0 MSPS Monolithic A/D Converters
Lowest to $72.2527
ECAD model for AD9223
Analog Devices Inc.
2.7 V, 800 μA, 80 MHz Rail-to-Rail I/O Amplifiers | IC OPAMP VFB 2 CIRCUIT 8MSOP
Lowest to $3.9679
ECAD model for AD8032ARMZ-REEL
Vishay
Schottky Rectifier, 2 x 15 A | DIODE ARRAY SCHOTTKY 35V TO220AB
Lowest to $1.8861
ECAD model for 25CTQ035
ON Semiconductor
8-Bit Serial-In, Parallel-Out Shift Register | IC SHIFT REGISTER 8BIT 14TSSOP
Lowest to $1.0557
ECAD model for 74VHC164MTC
Advanced Micro Devices
16 Megabit (2 M x 8-Bit/1 M x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $3.6557
ECAD model for AM29LV160BB-120EC

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5061
ECAD model for FT230XQ-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.8637
ECAD model for BME280
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention