EN
  • EN
  • DE

MBRX0520

Part No MBRX0520
Manufacturer Micro Commercial Co
Catalog Diodes, Rectifiers - Single
Description 0.5 Amp Schottky Rectifier 20 to 100 Volts
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Micro Commercial Co
Win Source Part Number 1216528-MBRX0520
Manufacturer Homepage www.mccsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MBRX0520 CAD Model

Description

The MBRX0520 is a Schottky Barrier Rectifier manufactured by Micro Commercial Components (MCC). It is designed for high-efficiency rectification with a low forward voltage drop and fast switching speed, making it suitable for a wide range of applications where power loss needs to be minimized.

Applications:

  • DC-DC Converters: Used for efficient voltage conversion in various electronic devices.
  • Reverse Polarity Protection: Protects circuits from damage due to incorrect polarity connections.
  • Freewheeling Diode: Used to protect inductive loads from voltage spikes when switched off.
  • LED Lighting: Used in LED lighting circuits to ensure efficient power delivery.
  • Portable Devices: Ideal for use in battery-powered devices such as smartphones, tablets, and laptops to improve power efficiency.

Features:

  • Low Forward Voltage Drop: Minimizes power loss and improves overall efficiency.
  • High Surge Current Capability: Withstands high inrush currents without degradation.
  • Fast Switching Speed: Allows for high-frequency operation, reducing switching losses.
  • High Reliability: Designed for long-term stable performance in demanding environments.
  • Small Footprint: Available in compact surface-mount packages suitable for space-constrained applications.

Benefits:

  • Improved Efficiency: The low forward voltage drop significantly reduces power dissipation, leading to higher energy efficiency.
  • Enhanced System Performance: Fast switching speed enables efficient operation at higher frequencies.
  • Increased Reliability: The robust design ensures reliable performance over a wide range of operating conditions.
  • Reduced Heat Generation: Lower power dissipation results in less heat generation, simplifying thermal management.
  • Space Savings: Compact package options allow for use in small and densely populated circuit boards.

Additional Details:

The MBRX0520 typically has a repetitive peak reverse voltage (VRRM) of 20V and a forward current (IF) rating of 0.5A. The forward voltage drop is generally around 0.45V at the rated forward current. It is commonly available in surface-mount packages such as SMA or SOD-123. The operating junction temperature is typically rated up to 125°C. This rectifier is particularly well-suited for low-voltage, low-current applications where efficiency and size are critical considerations. Proper PCB layout and thermal management techniques are essential for optimal performance.

You May Also Be Interested in

Infineon Technologies
LED PX3746DDQSM1383XUMA1 / Diode
Need more? Email Us
ON Semiconductor
30 V, 70 MILLI AMP SCHOTTKY BARR / Diode
Need more? Email Us
Diodes Incorporated
DIODE SBR 45V 3A SMAF
Need more? Email Us
Surge Components
DIODE GEN PURP 600V 1A SOD123FL
Lowest to $0.0474
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Need more? Email Us
DIOTEC Electronics Corporation
DIODE SCHOTTKY 100V 1A DO214AC
Lowest to $0.0409
Littelfuse Inc.
DIODE SIC 1.2KV 24.5A TO252L
Lowest to $25.0249
Diodes Incorporated
DIODE GEN PURP 600V 8A TO220AC / Diode 600 V 8A Through Hole TO-220AC
Lowest to $0.3222
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess