EN
  • EN
  • DE

SBR3A45SAF-13

Part No SBR3A45SAF-13
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Description DIODE SBR 45V 3A SMAF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Mfr Diodes Incorporated
Series SBR®
Package Tape & Reel
Product Status Obsolete
Technology Super Barrier
Voltage - DC Reverse (Vr) (Max) 45 V
Current - Average Rectified (Io) 3A
Voltage - Forward (Vf) (Max) @ If 530 mV @ 3 A
Speed Standard Recovery >500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 400 µA @ 45 V
Mounting Type Surface Mount
Package / Case DO-214AC, SMA Flat Leads
Supplier Device Package SMAF
Operating Temperature - Junction -65°C ~ 150°C
Standard Package 1,000 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 836760-SBR3A45SAF-13
Ultra Librarian 3D Model Ultra Librarian SBR3A45SAF-13 CAD Model

Description

Introducing the SBR3A45SAF-13 Rectifier from Diodes Incorporated

The SBR3A45SAF-13 is a cutting-edge Super Barrier Rectifier (SBR) designed and manufactured by Diodes Incorporated, a leading supplier in the semiconductor market. This innovative rectifier is engineered to provide high-efficiency power conversion with low forward voltage drop and superior thermal performance, making it an ideal choice for a wide range of applications.

At the heart of the SBR3A45SAF-13 lies its advanced SBR technology, which combines the benefits of Schottky barrier diodes with those of traditional rectifiers to offer enhanced performance characteristics. This rectifier boasts a low forward voltage drop, typically around 0.45V at 3A, which significantly reduces power loss and improves efficiency in power supply circuits.

The device is packaged in a compact, surface-mount PowerDI®5 package, which not only saves valuable board space but also ensures robust thermal performance and mechanical durability. The SBR3A45SAF-13 is capable of handling continuous forward currents up to 3A, making it suitable for high-density power systems where space and thermal management are critical.

With a maximum junction temperature of 150°C, the SBR3A45SAF-13 can operate reliably in high-temperature environments, which is essential for industrial, automotive, and consumer electronics that are exposed to harsh conditions. Its fast switching capability and low reverse leakage current further contribute to its effectiveness in high-frequency applications, such as switch-mode power supplies, LED lighting, and battery charging circuits.

The rectifier is also characterized by its excellent avalanche capability, providing robust protection against voltage transients and surges, which is crucial for the longevity and reliability of electronic devices. The SBR3A45SAF-13 is also RoHS-compliant, reflecting Diodes Incorporated's commitment to environmentally responsible manufacturing practices.

In summary, the SBR3A45SAF-13 from Diodes Incorporated is a superior choice for designers looking to enhance the efficiency, thermal management, and reliability of their power conversion systems. Its advanced SBR technology, compact footprint, and robust electrical characteristics make it a versatile and indispensable component in modern electronics design.

You May Also Be Interested in

Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493
Taiwan Semiconductor
DIODE SCHOTTKY 100V 2A SOD123W
Lowest to $0.1456
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1165
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
Micro Commercial Co
Interface
Lowest to $0.1165

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess