Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 327841-SMBD1002T
Ultra Librarian 3D Model Ultra Librarian SMBD1002T CAD Model

Description

The SMBD1002T is a robust, high-performance diode product from ON Semiconductor, designed to cater to a wide range of applications. This diode is engineered to deliver efficient and reliable performance in environments where other components might falter. The SMBD1002T stands out due to its superior thermal performance, high surge capability, and low leakage current, making it an ideal choice for power management tasks.

Key Features

  • High Surge Capability: The SMBD1002T is designed to withstand high surge events, offering excellent reliability in applications subject to transient over-voltage conditions.
  • Low Forward Voltage Drop: This diode ensures minimal power loss with its low forward voltage drop, enhancing the overall efficiency of the system it is integrated into.
  • Fast Switching Speed: With its fast switching capabilities, the SMBD1002T is suitable for high-frequency applications, providing quick response times and reducing switching losses.
  • Surface Mount Package: The SMBD1002T comes in a compact surface-mount package, making it easy to integrate into a variety of electronic assemblies without requiring a lot of space.
  • RoHS Compliant: In line with modern environmental standards, the SMBD1002T is RoHS compliant, ensuring that it meets the restrictions on hazardous substances in electronic equipment.

Applications

The SMBD1002T is versatile and can be used in a multitude of applications, including:

  • Power supply management
  • Automotive systems
  • DC-DC converters
  • Free-wheeling diodes in inverter circuits
  • Protection circuits

Reliability and Quality

ON Semiconductor is known for its commitment to quality and the SMBD1002T is no exception. Each diode is produced with stringent quality control measures, ensuring that it meets the high standards expected by the industry. The device's reliability is further backed by ON Semiconductor's reputation for producing durable and dependable components.

Conclusion

The SMBD1002T from ON Semiconductor is an exceptional choice for designers who need a diode that offers both efficiency and ruggedness. Its combination of fast switching, low power loss, and high surge capability makes it a valuable component in any power management or protection circuit. With its compliance to environmental standards and ON Semiconductor's guarantee of quality, the SMBD1002T stands as a smart choice for your electronic design needs.

You May Also Be Interested in

ON Semiconductor
DIODE GEN PURP 100V 3A AXIAL
Lowest to $0.1562
ECAD model for 1N5401G
DIOTEC Electronics Corporation
DIODE GEN PURP 1.8KV 1A DO41
Need more? Email Us
ECAD model for EM516
Yangzhou yangjie electronic co., ltd
Diodes - Rectifiers - Single SMB / Diode
Need more? Email Us
ECAD model for ES2ABF
Yangzhou yangjie electronic co., ltd
Diodes - Rectifiers - Single SMB / Diode
Need more? Email Us
ECAD model for GS3DBF
Yangzhou yangjie electronic co., ltd
Diodes - Rectifiers - Single SMB / Diode
Need more? Email Us
ECAD model for ES2GBF
Taiwan Semiconductor
DIODE GEN PURP 600V 8A ITO220AC
Need more? Email Us
ECAD model for HERAF806G C0G
Taiwan Semiconductor
DIODE GEN PURP 600V 3A DO201AD
Need more? Email Us
ECAD model for 31DF6
Microchip Technology
DIODE GEN PURP 1KV 15A TO220
Need more? Email Us
ECAD model for APT15DQ100KG
MDD
DIODE SCHOTTKY 200V 1A SOD123FL
Lowest to $0.0266
ECAD model for DSK120

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention