EN
  • EN
  • DE

SY89850UMG

Part No SY89850UMG
Manufacturer Micrel
Catalog Logic - Specialty Logic
Description Precision Low-Power LVPECL Line Driver/Receiver with Internal Termination
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Micrel
Win Source Part Number 1263209-SY89850UMG
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SY89850UMG CAD Model

Description

The SY89850UMG is a precision, high-speed 2.5V/3.3V Any-Level-to-LVDS translator manufactured by Micrel, now Microchip Technology. This translator is designed to convert single-ended or differential clock/data signals to LVDS (Low Voltage Differential Signaling) levels. It's commonly used in high-speed data communication systems, backplanes, and clock distribution networks.

Applications:

  • Clock Distribution Networks
  • Backplane Data Transmission
  • High-Speed Data Communication Systems
  • Signal Level Translation
  • FPGA/ASIC Interfacing

Features:

  • Any-Level Input: Accepts single-ended or differential inputs with voltage levels ranging from 1.2V to 3.3V.
  • LVDS Output: Provides LVDS compatible differential output signals.
  • High Speed: Supports data rates up to several hundred MHz (check datasheet for specific speed).
  • Low Jitter: Designed for minimal added jitter in clock distribution applications.
  • Small Footprint: Available in a compact package for space-constrained applications.

Benefits:

  • Flexible Input: The "Any-Level" input allows the device to interface with a wide range of signal levels, simplifying system design.
  • High-Speed Data Transmission: LVDS outputs enable high-speed data transmission over longer distances with reduced noise and EMI.
  • Improved Signal Integrity: The differential signaling of LVDS improves signal integrity and reduces susceptibility to noise.
  • Reduced Power Consumption: LVDS offers lower power consumption compared to single-ended signaling at high speeds.
  • Simplified System Design: This translator simplifies the interface between different voltage domains in a system.

Additional Details:

The SY89850UMG is typically packaged in a QFN or similar small surface mount package. The input impedance is usually high, allowing for minimal loading of the input signal source. The LVDS output swing is typically around 350mV. The device operates from a single 2.5V or 3.3V power supply. It's essential to consult the manufacturer's datasheet for detailed specifications, including input voltage range, output voltage swing, propagation delay, and jitter performance. Proper termination of the LVDS outputs is crucial for minimizing reflections and ensuring signal integrity. The device may include internal termination resistors, or external termination resistors may be required depending on the application and trace length. The SY89850UMG is designed to meet the stringent requirements of high-speed data communication systems, providing a reliable and efficient solution for signal level translation and clock distribution. Its low jitter performance makes it suitable for clocking sensitive devices such as FPGAs and ASICs. Careful layout techniques are important to minimize noise and ensure optimal performance.

You May Also Be Interested in

ON Semiconductor
Hex Contact Bounce Eliminator | IC ELIMINATOR BOUNCE HEX 16SOIC
Lowest to $1.0082
UPI
QFN-24(4x4) Specialty Logic RoHS
Lowest to $2.0374
Fairchild/Micross Components
Arithmetic Logic Unit | DIE ARITHMETIC LOGIC UNIT
Need more? Email Us
Texas Instruments
16-BIT INCIDENT-WAVE SWITCHING BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $15.3142
Microchip Technology
5V/3.3V DIFFERENTIAL RECEIVER | IC RCVR DIFF 3.3/5V 8-MSOP
Need more? Email Us
EG Micro
2 2.8V~20V SOP-8 Gate Drivers RoHS
Lowest to $0.2276
Maxim Integrated
IC COMPARATOR/DRVR 4BIT 80-TQFP
Need more? Email Us
Fairchild/ON Semiconductor
Dual Output 13-Bit Register with SSTL-2 Compatible I/O and Reset
Lowest to $19.1638
Texas Instruments
25-BIT CONFIGURABLE REGISTERED BUFFER WITH ADDRESS-PARITY TEST | IC 25BIT CONFIG REG BUFF 96-BGA
Lowest to $14.6778

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.4477 $58.6109
41+ $2.8286 $115.9726
64+ $2.7397 $175.3408
88+ $2.6519 $233.3672
113+ $2.5629 $289.6077
151+ $2.2985 $347.0735
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess