EN
  • EN
  • DE

DS1023S-500+T&R

Part No DS1023S-500+T&R
Manufacturer Maxim Integrated
Catalog Clock/Timing - Delay Lines
Description IC DELAY LN 256TAP 1275NS 16SOIC / Active Programmable Delay Line 1-IN 5ns ABS 1275ns MAX 16-Pin SOIC W T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel package
Number of Taps/Steps 256
Function 1-Shot, Programmable
Delay to 1st Tap 16.5ns
Tap Increment 5ns
Available Total Delays 1275ns
Number of Independent Delays 1
Operating Supply Voltage 4.75 V ~ 5.25 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 16-SOIC (0.295", 7.50mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 772861-DS1023S-500+T&R
Popularity Medium
Supply and Demand Status Limited
Family Name DS1023
Introduction Date February 23, 2000
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian DS1023S-500+T&R CAD Model

Description

Introducing the DS1023S-500+T&R from Maxim Integrated

The DS1023S-500+T&R is a cutting-edge electronic component designed by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products. This particular device is a Delay Line IC that offers a precise timing solution for a broad range of applications in the electronics industry.

Key Features

  • Programmable Delay: The DS1023S-500+T&R provides a programmable delay range, allowing users to fine-tune the timing characteristics as per the requirements of their specific application.
  • High Precision: With its ability to offer precise delay times, this component ensures synchronization and timing integrity in complex digital systems.
  • Surface Mount Package: The device comes in a space-saving surface mount package, making it suitable for use in high-density PCB designs.
  • Temperature Stability: The delay line maintains stable performance across a wide range of operating temperatures, ensuring reliability in various environmental conditions.
  • Tape and Reel Packaging: The ‘+T&R’ suffix indicates that the product is provided in tape and reel packaging, which facilitates automated pick-and-place manufacturing processes, enhancing production efficiency.

Applications

The DS1023S-500+T&R is a versatile component that can be integrated into numerous electronic systems, including:

  • Data communication equipment
  • Signal processing units
  • Embedded systems
  • Industrial control circuits
  • Timing adjustment circuits in digital designs

Quality and Reliability

Maxim Integrated is committed to delivering high-quality products that meet stringent industry standards. The DS1023S-500+T&R is manufactured with this commitment in mind, ensuring that it not only meets but exceeds the expectations of electronics designers and engineers looking for reliable timing solutions.

Conclusion

Whether you are designing a new system or upgrading an existing one, the DS1023S-500+T&R from Maxim Integrated offers the performance, precision, and reliability needed to achieve optimal timing and synchronization. Its programmable nature and robust design make it an essential component for any project requiring precise delay adjustments.

You May Also Be Interested in

Maxim Integrated
IC DELAY LINE 5TAP 100NS 8UMAX
Lowest to $3.4926
Maxim Integrated
IC DELAY LINE 5TAP 30NS 8UMAX
Need more? Email Us
Maxim Integrated
IC DELAY LINE 5TAP 300NS 8SOIC
Lowest to $29.1045
Maxim Integrated
IC DELAY LINE 15NS 8SOIC
Need more? Email Us
Maxim Integrated
IC DELAY LINE 10TAP 125NS 16SOIC
Need more? Email Us
Maxim Integrated
IC DELAY LINE 5TAP 200NS 8UMAX
Need more? Email Us
Maxim Integrated
IC DELAY LN 10TAP 500NS 14TSSOP
Need more? Email Us
Maxim Integrated
IC DELAY LINE 5TAP 500NS 8UMAX
Need more? Email Us
Maxim Integrated
IC DELAY LINE 5TAP 30NS 8UMAX
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0533 $52.6929
31+ $3.3258 $103.0998
47+ $3.2219 $151.4293
65+ $3.1179 $202.6635
83+ $3.0140 $250.1620
112+ $2.7022 $302.6464
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,730 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess