EN
  • EN
  • DE

DS1100Z-40+T

Part No DS1100Z-40+T
Manufacturer Maxim Integrated
Catalog Clock/Timing - Delay Lines
Description IC DELAY LINE 5TAP 40NS 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Number of Taps/Steps 5
Purpose Nonprogrammable
Delay to 1st Tap 8ns
Tap Increment 8ns
Available Total Delays 40ns
Number of Independent Delays 1
Supply Voltage - Operating 4.75 V to 5.25 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1034264-DS1100Z-40+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DS1100Z-40+T CAD Model

Description

Maxim Integrated's DS1100Z-40+T Delay Line

The DS1100Z-40+T is a versatile and high-performance 5-tap silicon delay line product from Maxim Integrated, designed to provide precise timing adjustments in digital circuits. This compact and reliable component is a crucial part of many electronic systems, where timing synchronization and signal delay are paramount for proper functionality.

The DS1100Z-40+T features a series of equidistant taps which are spaced by a delay time of 40ns. This allows for fine-tuning of signal timing to achieve optimal performance in digital signal processing applications. The product is well-suited for a variety of uses, including but not limited to, disk drive read/write channel electronics, network switching and routing, and video processing circuits.

With its 5 equally spaced taps, the DS1100Z-40+T offers designers the flexibility to select the delay that best matches their system requirements. This can be particularly useful in applications where phase alignment and clock distribution are critical. The device is designed to operate over a wide voltage range of 4.75V to 5.25V, which makes it compatible with most TTL and CMOS logic families.

The DS1100Z-40+T is available in an 8-pin SO package, which is not only space-saving but also ensures ease of integration into existing designs. It is characterized for operation from -40°C to +85°C, making it suitable for use in environments with varying temperatures. The robust design of the DS1100Z-40+T ensures that it provides consistent performance, which is essential for maintaining the integrity of the timing signals in mission-critical applications.

Maxim Integrated has designed the DS1100Z-40+T with reliability in mind, ensuring that it meets the stringent requirements of industrial and commercial applications. The product's high-quality construction and performance attributes make it an excellent choice for designers looking to enhance the timing precision of their digital systems.

Overall, the DS1100Z-40+T delay line from Maxim Integrated is a high-quality, reliable solution for managing timing challenges in sophisticated electronic systems. It represents the commitment of Maxim Integrated to provide innovative solutions that meet the evolving needs of the electronics industry.

You May Also Be Interested in

Microchip Technology
Need more? Email Us
Analog Devices Inc.
Delay Lines / Timing Elements 5-Tap Economy Timing Element (Delay Line
Need more? Email Us
Microchip Technology
Need more? Email Us
Maxim Integrated
IC DELAY LINE 15NS 8SOIC
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
Need more? Email Us
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
Lowest to $4.9441
Microchip Technology
Need more? Email Us
Maxim Integrated
IC DELAY LINE 10TAP 50NS 16SOIC
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.3109 $63.1090
23+ $5.1790 $119.1170
35+ $5.0162 $175.5670
48+ $4.8545 $233.0160
62+ $4.6928 $290.9536
83+ $4.2077 $349.2391
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,900 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess