EN
  • EN
  • DE

DS1100Z-150+T

Part No DS1100Z-150+T
Manufacturer Maxim Integrated
Catalog Clock/Timing - Delay Lines
Description IC DELAY LINE 5TAP 150NS 8SOIC / Active Tapped Delay Line 5 TAP 1-IN 30ns ABS 150ns MAX 8-Pin SOIC N T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel package
Number of Taps/Steps 5
Function Nonprogrammable
Delay to 1st Tap 30ns
Tap Increment 30ns
Available Total Delays 150ns
Number of Independent Delays 1
Operating Supply Voltage 4.75 V ~ 5.25 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 772889-DS1100Z-150+T
Popularity Medium
Supply and Demand Status Limited
Family Name DS1100
Introduction Date March 28, 2001
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian DS1100Z-150+T CAD Model

Description

Introducing the DS1100Z-150+T Delay Line from Maxim Integrated

Maxim Integrated’s DS1100Z-150+T is a state-of-the-art, 5-tap silicon delay line that offers a fixed delay of 150ns per tap. This high-performance component is designed to provide precise timing adjustments in digital circuits, ensuring signal coordination and synchronization across various components. The DS1100Z-150+T is an essential solution for designers looking to manage signal timing in complex electronic systems.

Key Features

  • High Precision: The DS1100Z-150+T features a fine delay granularity of 150ns per tap, providing designers with the ability to fine-tune the timing of their digital signals with high accuracy.
  • Low Power Consumption: Maxim Integrated is known for its energy-efficient designs, and the DS1100Z-150+T is no exception. It operates with minimal power dissipation, making it suitable for power-sensitive applications.
  • Wide Operating Temperature Range: This delay line is built to function reliably across a broad temperature range, from -40°C to +85°C, accommodating various environmental conditions.
  • Versatile Voltage Operation: The device can operate at 5V ±10%, facilitating integration with a wide range of digital systems.
  • High Reliability: The DS1100Z-150+T is characterized by its robustness and long-term reliability, meeting the stringent quality standards set by Maxim Integrated.

Applications

The DS1100Z-150+T is ideal for a diverse set of applications where timing precision is critical. It is commonly used in:

  • Digital Signal Processing (DSP)
  • Network Synchronization
  • Skew Adjustment
  • Clock Distribution Networks
  • Telecommunications Systems

Package and Availability

The DS1100Z-150+T comes in a convenient surface-mount package, making it easy to integrate into your PCB design. Its tape and reel packaging option (indicated by the "+T" suffix) ensures compatibility with automated assembly processes, facilitating mass production and reducing manufacturing time.

With Maxim Integrated's commitment to quality and performance, the DS1100Z-150+T delay line is an excellent choice for designers who require precise timing control in their digital circuit designs. Its combination of accuracy, reliability, and ease of use makes it a valuable component in any timing-critical application.

You May Also Be Interested in

Maxim Integrated
IC DELAY LINE 5TAP 100NS 8UMAX
Lowest to $3.4926
Maxim Integrated
IC DELAY LINE 5TAP 250NS 8SOIC
Need more? Email Us
Maxim Integrated
IC DELAY LINE 10NS 8SOIC
Lowest to $24.7389
Maxim Integrated
IC DELAY LINE 5TAP 50NS 8SOIC
Need more? Email Us
Maxim Integrated
IC DELAY LINE 10TAP 50NS 14TSSOP
Need more? Email Us
Maxim Integrated
IC DELAY LINE 5TAP 125NS 8UMAX
Need more? Email Us
Maxim Integrated
IC DELAY LINE 5TAP 175NS 8SOIC
Need more? Email Us
Maxim Integrated
IC DELAY LINE 10TAP 125NS 16SOIC
Need more? Email Us
Maxim Integrated
IC DELAY LINE 5TAP 40NS 8UMAX
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess