EN
  • EN
  • DE

DS1020S-50+

Part No DS1020S-50+
Manufacturer Maxim Integrated
Catalog Clock/Timing - Delay Lines
Description IC DEL LN 256TAP 137.5NS 16SOIC / Active Programmable Delay Line 1-IN 0.5ns ABS 137.5ns MAX 16-Pin SOIC W
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Part Status Obsolete(EOL)
Number of Taps/Steps 256
Function Programmable
Delay to 1st Tap 10ns
Tap Increment 500ps
Available Total Delays 137.5ns
Number of Independent Delays 1
Operating Supply Voltage 4.75 V ~ 5.25 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 16-SOIC (0.295", 7.50mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 772859-DS1020S-50+
Popularity Medium
Supply and Demand Status Limited
Family Name DS1020
Introduction Date November 17, 1999
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian DS1020S-50+ CAD Model

Description

Introducing the DS1020S-50+ Programmable Delay Line from Maxim Integrated

The DS1020S-50+ is a high-quality programmable delay line designed by Maxim Integrated, a renowned leader in the development of integrated circuits. This innovative product is engineered to offer precise timing adjustments in digital circuits, making it an essential component for a wide range of electronic applications.

Key Features

  • Programmable Delay: The DS1020S-50+ allows for precise delay times that can be programmed directly by the user, providing flexibility and control over timing functions within a circuit.
  • Wide Delay Range: This delay line offers a delay range of 5ns to 255ns in 5ns increments, catering to various timing requirements for different applications.
  • High Precision: With its fine delay steps, the DS1020S-50+ ensures high precision in timing adjustments, which is crucial for maintaining the integrity of digital signals.
  • Easy Integration: The compact SOP (Small Outline Package) makes it easy to integrate into existing designs without requiring significant board space.
  • Low Power Consumption: Designed for efficiency, the DS1020S-50+ operates with minimal power consumption, making it suitable for power-sensitive applications.
  • Durability: Maxim Integrated's commitment to quality means that the DS1020S-50+ is built to last, ensuring reliability and longevity even in demanding conditions.

Applications

The DS1020S-50+ programmable delay line is versatile and can be used in various applications such as:

  • Signal processing
  • Waveform generation
  • Timing adjustment in digital circuits
  • Communication systems
  • Embedded systems

Technical Specifications

  • Package Type: 14-Pin SOP
  • Temperature Range: -40°C to +85°C
  • Supply Voltage: 4.75V to 5.25V

The DS1020S-50+ from Maxim Integrated represents a perfect blend of performance, precision, and practicality, making it an indispensable component for designers and engineers who require accurate timing solutions. Its programmable nature, coupled with a robust feature set, ensures that it can meet the needs of even the most demanding timing applications.

You May Also Be Interested in

ON Semiconductor
IC DELAY LINE 1024TAP PROG 32QFN / Delay Line IC Programmable 1024 Tap 2.5ns ~ 13ns 32-VFQFN Exposed Pad
Need more? Email Us
Maxim Integrated
IC DELAY LINE 16TAP 69NS 16SOIC
Lowest to $14.0771
Analog Devices Inc.
Delay Lines/Timing Elements LTC6994 - TimerBlox: Delay Block/ Debouncer
Lowest to $8.1612
Micrel
PROGRAMMABLE DELAY CHIP
Need more? Email Us
Maxim Integrated
Delay Line IC Multiple, NonProgrammable Tap 10ns 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Lowest to $8.7314
Analog Devices Inc.
IC DELAY BLOCK 8TAP PROG TSOT23 / Delay Line IC Programmable 8 Tap 1µs ~ 33.6s SOT-23-6 Thin, TSOT-23-6
Lowest to $7.0747
Analog Devices Inc.
IC DELAY LINE 100PS 32SMT
Lowest to $243.3567
Analog Devices Inc.
IC DELAY BLOCK 8TAP PROG 6DFN / Delay Line IC Programmable 8 Tap 1µs ~ 33.6s 6-WFDFN Exposed Pad
Lowest to $5.0089
ON Semiconductor
IC DELAY LINE 1024TAP 32-LQFP
Lowest to $10.9050

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess