EN
  • EN
  • DE

DS1100LZ-125+T

Part No DS1100LZ-125+T
Manufacturer Maxim Integrated
Catalog Clock/Timing - Delay Lines
Description IC DELAY LINE 5TAP 125NS 8SOIC / Active Tapped Delay Line 5 TAP 1-IN 25ns ABS 125ns MAX 8-Pin SOIC N T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel package
Number of Taps/Steps 5
Function Nonprogrammable
Delay to 1st Tap 25ns
Tap Increment 25ns
Available Total Delays 125ns
Number of Independent Delays 1
Operating Supply Voltage 3 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 772885-DS1100LZ-125+T
Popularity Medium
Supply and Demand Status Limited
Family Name DS1100
Introduction Date July 24, 2001
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian DS1100LZ-125+T CAD Model

Description

Maxim Integrated DS1100LZ-125+T Delay Line IC

The DS1100LZ-125+T is a high-performance, 5-tap silicon delay line product from Maxim Integrated, designed to provide precise and stable delays for digital signals. This device is an ideal solution for applications requiring timing adjustments, signal synchronization, or the emulation of long-distance data transmission delays. With its compact surface-mount package, the DS1100LZ-125+T is suitable for integration into a wide range of electronic systems.

Key Features

  • Adjustable Delay: The device offers five equally spaced taps, giving designers flexibility to select the appropriate delay for their application.
  • High Precision: The delay line provides an accuracy of ±5% or ±2ns, whichever is greater, ensuring reliable and consistent performance.
  • Low Power Consumption: With an operating voltage range of 4.75V to 5.25V, the DS1100LZ-125+T is optimized for low power applications.
  • Wide Operating Temperature Range: The device can operate over a temperature range of -40°C to +85°C, making it suitable for various environmental conditions.
  • Surface-Mount Package: The delay line comes in a small 8-pin SOIC (150mil) package, facilitating easy integration into space-constrained designs.

Applications

  • Clock Distribution Networks
  • Signal Synchronization Circuits
  • Network Switches and Routers
  • Pulse-Width Modulation (PWM) Control
  • Skew Adjustment for Parallel Data

The DS1100LZ-125+T from Maxim Integrated is an essential component for designers looking to manage timing challenges in their digital systems. Its precise delay capabilities, combined with the ease of integration, make it a versatile choice for enhancing the performance and reliability of a broad spectrum of electronic products. Whether you're dealing with high-speed communication interfaces or complex control systems, the DS1100LZ-125+T provides a simple yet effective solution for your timing requirements.

For detailed specifications, application notes, and additional resources, visit Maxim Integrated's official website or contact their support team for technical assistance.

You May Also Be Interested in

Maxim Integrated
IC DELAY LINE 15NS 8SOIC
Need more? Email Us
Maxim Integrated
IC DELAY LN 10TAP 500NS 14TSSOP
Need more? Email Us
Maxim Integrated
IC DELAY LINE 15NS 8SOIC
Need more? Email Us
Maxim Integrated
IC DELAY LINE 5TAP 45NS 8UMAX
Need more? Email Us
Maxim Integrated
IC DELAY LINE 5TAP 30NS 8UMAX
Need more? Email Us
Maxim Integrated
IC DELAY LN 10TAP 500NS 14TSSOP
Need more? Email Us
Maxim Integrated
IC DELAY LINE 5TAP 500NS 8UMAX
Need more? Email Us
Maxim Integrated
IC DELAY LINE 10TAP 125NS 16SOIC
Need more? Email Us
Maxim Integrated
IC DELAY LINE 10TAP 100NS 16SOIC
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess