EN
  • EN
  • DE

DS1110LE-150+

Part No DS1110LE-150+
Manufacturer Maxim Integrated
Catalog Clock/Timing - Delay Lines
Description IC DELAY LN 10TAP 150NS 14TSSOP / Active Tapped Delay Line 10 TAP 1-IN 15ns ABS 150ns MAX 14-Pin TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Number of Taps/Steps 10
Function Nonprogrammable
Delay to 1st Tap 15ns
Tap Increment 15ns
Available Total Delays 150ns
Number of Independent Delays 1
Operating Supply Voltage 2.7 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 14-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 14-TSSOP
Win Source Part Number 772900-DS1110LE-150+
Popularity Medium
Supply and Demand Status Limited
Family Name DS1110
Introduction Date May 01, 2002
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian DS1110LE-150+ CAD Model

Description

The DS1110LE-150+ is a high-performance, 10-tap silicon delay line product from Maxim Integrated designed to provide a precise and programmable propagation delay for digital signals. This component is an integral part of timing control applications where signal synchronization and timing adjustments are crucial for proper system functionality.

Key Features

  • Programmable Delay: The DS1110LE-150+ offers 10 equally spaced taps, providing multiple delay intervals for signal timing adjustment.
  • High Precision: This delay line ensures a low and stable pulse skew with a precision of ±5% or ±2ns, whichever is greater, ensuring reliable performance in critical timing applications.
  • Wide Operating Range: The device operates over a wide temperature range of -40°C to +85°C, making it suitable for various industrial environments.
  • Compatibility: The DS1110LE-150+ is TTL and CMOS compatible, allowing for easy integration into a broad range of digital systems.
  • Low Voltage Operation: It can function at 5V ±10%, accommodating standard digital system voltages.

Applications

The versatility of the DS1110LE-150+ enables its use in a variety of applications, including:

  • Edge-aligned signal delay for EMI reduction
  • Timing adjustment in digital circuits
  • Skew compensation between parallel data paths
  • Clock distribution and synchronization

Quality and Reliability

Maxim Integrated is committed to delivering products that meet the highest standards of quality and reliability. The DS1110LE-150+ is no exception, undergoing rigorous testing to ensure its performance under diverse conditions. It is also available in a robust 14-pin plastic DIP package, providing a durable solution for long-term applications.

Ordering Information

The DS1110LE-150+ is available for order under its specific part number. For detailed purchasing information and to review datasheets, please visit Maxim Integrated's official website or contact authorized distributors.

You May Also Be Interested in

Microchip Technology
Need more? Email Us
Maxim Integrated
IC DELAY LINE 10TAP 50NS 16SOIC
Need more? Email Us
Maxim Integrated
IC DELAY LINE 5TAP 100NS 8UMAX
Lowest to $6.8549
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
Lowest to $4.5773
Microchip Technology
Need more? Email Us
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
Need more? Email Us
Maxim Integrated
IC DELAY LINE 15NS 8SOIC
Need more? Email Us
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
Lowest to $7.6562
Maxim Integrated
IC DELAY LINE 5TAP 30NS 8UMAX
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $82.8770 $82.8770
2+ $68.0018 $136.0036
3+ $65.8766 $197.6298
4+ $63.7514 $255.0056
5+ $61.6262 $308.1310
7+ $55.2517 $386.7619
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,300 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess