Products specifications Report Issue?

Manufacturer Micrel
Win Source Part Number 1223429-MIC94065YC6
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MIC94065YC6 CAD Model

Description

The MIC94065YC6 is a 6A Integrated Power Switch from Micrel, now part of Microchip Technology. This device is a high-side power switch designed for load switching applications. It integrates a power MOSFET, current limit, and thermal shutdown protection into a small package. The MIC94065YC6 is intended for applications requiring high current switching and protection against fault conditions.

Applications

  • USB power distribution
  • Load switching in portable devices
  • Power management in industrial systems
  • Hot-swap applications
  • General-purpose power distribution

Features

  • 6A continuous current capability
  • Integrated power MOSFET
  • Current limit protection
  • Thermal shutdown protection
  • Enable pin with logic control
  • Low on-resistance
  • Small package size

Benefits

  • High Current Switching: Capable of switching up to 6A of continuous current.
  • Integrated Protection: Current limit and thermal shutdown protection prevent damage to the device and the load under fault conditions.
  • Simplified Design: Integrated power MOSFET reduces component count and simplifies circuit design.
  • Low On-Resistance: Minimizes power losses and voltage drop across the switch.
  • Compact Size: Small package size allows for use in space-constrained applications.

The MIC94065YC6 integrates a power MOSFET, current limit, and thermal shutdown protection into a small package. The device is designed to protect the load and itself from overcurrent and overtemperature conditions. The enable pin allows for easy control of the switch. The low on-resistance minimizes power losses and voltage drop across the switch. The small package size makes it suitable for use in portable and space-constrained applications. This integrated power switch provides a robust and efficient solution for load switching applications requiring high current and protection.

You May Also Be Interested in

ON Semiconductor
Advance Load Management Switch | IC LOAD MGMT SWITCH P-CH 4-WLCSP
Lowest to $0.4931
ECAD model for FPF1104
NXP / Nexperia
Single Intelligent High-Current Self-Protected Silicon High-Side Switch (2.0 mohm) | IC SWITCH HI SIDE SINGLE 16-PQFN
Need more? Email Us
ECAD model for MC33982BPNAR2
Texas Instruments
POWER-DISTRIBUTION SWITCHES | IC 3A PWR DIST SWITCH 8-DIP
Need more? Email Us
ECAD model for TPS2024P
NXP / Nexperia
Logic level TOPFET TO-220 version of BUK135-50L
Need more? Email Us
ECAD model for BUK124-50L
Texas Instruments
IC PWR SWITCH N-CHAN 1:2 8MSOP
Lowest to $1.1996
ECAD model for TPS2066CDGN-2
Microchip Technology
IC PWR DRIVER BIPOLAR 1:1 24SOIC
Lowest to $17.9284
ECAD model for MIC59P50YWM-TR
Advanced Analog Technology
USB Dual-Channel Power Switch
Need more? Email Us
ECAD model for AAT4626
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 6DSBGA
Need more? Email Us
ECAD model for LM34904ITM/NOPB
Texas Instruments
POWER-DISTRIBUTION SWITCHES | IC 0.9A POWER DIST SWITCH 8-DIP
Need more? Email Us
ECAD model for TPS2041P

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.9080
ECAD model for ICM-42688-P
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention