EN
  • EN
  • DE

STM8AF6288TDY

Part No STM8AF6288TDY
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 64KB FLASH 48LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series Automotive, AEC-Q100, STM8A
Packaging Tray
Core Processor STM8A
Core Size 8-Bit
Speed 24MHz
Connectivity I2C, LIN, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 38
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
RAM Size 6K x 8
Supply Voltage 3 V ~ 5.5 V
Data Converters A/D 10x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 150°C (TA)
Package 48-LQFP
Win Source Part Number 708709-STM8AF6288TDY
Series TPS series
Popularity Medium
Supply and Demand Status Limited
Family Name STM8AF6288
ECCN EAR99
Country of Origin Malaysia
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian STM8AF6288TDY CAD Model

Description

STM8AF6288TDY Microcontroller

The STM8AF6288TDY is a high-performance microcontroller unit (MCU) from STMicroelectronics, designed to cater to a wide range of automotive applications. This MCU is part of the STM8AF series, which is renowned for its robust design, exceptional reliability, and compliance with automotive-grade quality standards.

Key Features

  • Core: The device is built around a high-performance STM8A 8-bit core, operating at a frequency of up to 16 MHz. This core is optimized for speed and efficiency, ensuring quick response times and low-power consumption.
  • Memory: It boasts 32 Kbytes of Flash program memory, with read-while-write (RWW) capabilities, 1 Kbyte of data EEPROM, and 2 Kbytes of RAM. This memory configuration allows for flexible data storage and efficient code execution.
  • Advanced Peripherals: The STM8AF6288TDY includes a range of peripherals such as multiple 16-bit timers, communication interfaces (UART, SPI, and I²C), and 10-bit ADCs. These peripherals enable the MCU to handle complex tasks and interface with other components in an automotive system.
  • Operating Voltage: It operates within a supply voltage range of 2.95 V to 5.5 V, which is suitable for automotive power systems and can tolerate fluctuations commonly found in vehicle electrical systems.
  • Temperature Range: The MCU is designed to withstand extreme temperatures, with an operational range from -40°C to 125°C, ensuring reliable performance under harsh automotive conditions.
  • Packages: Available in different package options, the STM8AF6288TDY provides flexibility for various PCB designs and space constraints.

Applications

The STM8AF6288TDY is ideal for a variety of automotive applications, including engine management, body control modules, automotive sensors, and lighting systems. Its robust feature set also makes it suitable for industrial and consumer applications that require high reliability and performance in a compact package.

Quality and Support

STMicroelectronics provides extensive support for the STM8AF6288TDY, including development tools, software libraries, and application notes to facilitate system design and reduce time to market. Moreover, the MCU is qualified for automotive applications in accordance with AEC-Q100 standards, ensuring the highest levels of quality and reliability.

You May Also Be Interested in

Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess