EN
  • EN
  • DE

GC120A24-R7B

Part No GC120A24-R7B
Manufacturer Mean Well Enterprises Co., Ltd.
Catalog Battery Chargers
Description BATT CHARGER DESKTOP 27.2V 4.42A
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Desktop
Battery Chemistry Lead Acid, Lithium-Ion
Battery Cell Size 24V
Number of Cells 1
Voltage - Nominal 27.2V
Charge Current - Max 4.42A
Voltage - Input 85 ~ 264VAC
Power - Max 120.2W
Size / Dimension 6.57" L x 2.64" W x 1.38" H (167.00mm x 67.00mm x 35.00mm)
Mounting Type Desktop
Termination Style DIN, 4 Pin
Features LED Indicator
Package Box
Supply and Demand Status Shortage
Win Source Part Number 1543043-GC120A24-R7B
Ultra Librarian 3D Model Ultra Librarian GC120A24-R7B CAD Model

Description

N

You May Also Be Interested in

CUI Inc.
BATT CHRGR LEAD-ACID 12V 3A
Need more? Email Us
ANYSOLAR Ltd
Need more? Email Us
CUI Inc.
BATT CHRGR LEAD-ACID 12V 2.25A
Need more? Email Us
Pimoroni Ltd
Need more? Email Us
Tripp Lite
BATT CHRGR USB POWER PACK 5V 1A
Lowest to $29.4499
Texas Instruments
IC BATT CHG LI-ION 1CELL 10MSOP
Lowest to $1.1196
Tripp Lite
BATT CHARGING STATION 12A / Charging Station Battery Charger 12A
Need more? Email Us
DFRobot
LITHIUM BATTERY CHARGER
Lowest to $22.0721
Maxim Integrated
IC BATT CHG
Lowest to $5.9058

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess