EN
  • EN
  • DE

DTB120300UC-P5P-FL

Part No DTB120300UC-P5P-FL
Manufacturer CUI Inc.
Catalog Battery Chargers
Description BATT CHRGR LEAD-ACID 12V 3A
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Battery Products
Manufacturer CUI Inc.
Status Obsolete(EOL)
Type Lead Acid
Battery Cell Size 12V
Number of Cells 1
Voltage - Nominal 12V
Charge Current - Max 3A
Voltage - Input 100 to 240 VAC
Maximum Power Dissipation 36W
Mounting Desktop
Termination Style 2.1mm I.D. x 5.5mm O.D. x 12mm Female
Temperature Range - Operating 0°C to 40°C
Approvals CE, cUL, UL
Features Multiple Charge Modes
Win Source Part Number 1021345-DTB120300UC-P5P-FL
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DTB120300UC-P5P-FL CAD Model

Description

The DTB120300UC-P5P-FL lead acid battery charger from CUI Inc. features multiple charge modes and is approved by CE, cUL, and UL.

  • Mounting: desktop
  • Input Voltage Range: 100 to 240 VAC
  • Maximum Charge Current: 3A
  • Nominal Voltage: 12V
  • Battery Cells: 1
  • Maximum Power Dissipation: 36W
  • Status: obsolete (EOL)
  • Temperature Range: 0°C to 40°C

You May Also Be Interested in

DFRobot
LITHIUM BATTERY CHARGER
Lowest to $22.0721
CUI Inc.
BATT CHRGR LEAD-ACID 12V 3A
Need more? Email Us
Texas Instruments
PROTOTYPE
Lowest to $12.1000
Texas Instruments
IC BATT CHG LI-ION 1CELL 10MSOP
Lowest to $1.1196
Tripp Lite
BATT CHARGING STATION 2.4A / Charging Station Battery Charger 2.4A
Need more? Email Us
CUI Inc.
BATT CHRGR LEAD-ACID 12V 2.25A
Need more? Email Us
Maxim Integrated
IC BATT CHG
Lowest to $5.9058
Texas Instruments
PROTOTYPE
Need more? Email Us
IXYS
SOLAR PAD BLACK
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess