EN
  • EN
  • DE

CSC36AC

Part No CSC36AC
Manufacturer Tripp Lite
Catalog Battery Chargers
Description BATT CHARGING STATION 12A  /  Charging Station Battery Charger 12A
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Battery Products>Battery Chargers
Mfr Tripp Lite
Package Bulk
Type Charging Station
Battery Chemistry Mobile Devices
Number of Cells 36
Charge Current - Max 12A
Voltage - Input 120VAC
Dimension 23.54" L x 24.29" W x 40.04" H (598.00mm x 617.00mm x 1017.00mm)
Mounting Type Custom
Termination Style NEMA 5-15R
Temperature Range - Operating 0°C ~ 40°C
Approval Agency NOM, UL
Weight 77111 g
MSL Level Not Applicable
ECCN EAR99
HTSUS 8504.40.9580
Standard Package 1
Win Source Part Number 1208522-CSC36AC
Ultra Librarian 3D Model Ultra Librarian CSC36AC CAD Model

Description

The CSC36AC is a charging station for mobile devices manufactured by Tripp Lite. The device has a Win Source Part Number of 1208522 and is categorized under Battery Products>Battery Chargers. The device has a termination style of NEMA 5-15R and a charge current of 12A. The device has a weight of 77111 g and is designed for 36 cells. The device has a dimension of 23.54" L x 24.29" W x 40.04" H (598.00mm x 617.00mm x 1017.00mm) and has an operating temperature range of 0°C ~ 40°C. The device is approved by NOM and UL and is designed for custom mounting.

You May Also Be Interested in

Assmann WSW Components
UNIVERSAL LAPTOP CAR CHARGER
Need more? Email Us
CUI Inc.
BATT CHRGR LEAD-ACID 12V 2.25A
Need more? Email Us
Texas Instruments
BQ25176MDSGR
Lowest to $1.2224
Mean Well Enterprises Co., Ltd.
BATT CHARGER DESKTOP 13.6V 13.5A
Need more? Email Us
Bel Power Solutions
BATT CHRGR ENCLOSED 27.3V 16.8A
Need more? Email Us
Tripp Lite
BATT CHRGR USB POWER PACK 5V 1A
Lowest to $29.4499
Analog Devices Inc.
SWITCH-MODE 1-CELL LI+ CHARGER
Lowest to $3.7836
Bel Power Solutions
BATT CHARGER ENCLOSED 27.3V 4.2A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
BATT CHARGER DESKTOP 54.4V 2.21A
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess