EN
  • EN
  • DE

BQ24091DGQT

Part No BQ24091DGQT
Manufacturer Texas Instruments
Catalog Battery Chargers
Description IC BATT CHG LI-ION 1CELL 10MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Tape & Reel (TR);Cut Tape (CT)
Product Status Active
Battery Chemistry Lithium Ion/Polymer
Number of Cells 1
Current - Charging Constant - Programmable
Programmable Features Current
Fault Protection Over Temperature, Over Voltage, Short Circuit
Charge Current - Max 1A
Battery Pack Voltage 4.2V
Voltage - Supply (Max) 6.45V
Interface USB
Operating Temperature 0°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 10-PowerTFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package 10-HVSSOP
Ultra Librarian 3D Model Ultra Librarian BQ24091DGQT CAD Model

You May Also Be Interested in

ANSMANN (Huizhou) Trading CO., LTD
Ansmann IPC 300 desktop charger for every application (Li-ion, NiMH and Lead Acid battery pack) with FAN
Need more? Email Us
Assmann WSW Components
UNIVERSAL LAPTOP CAR CHARGER
Need more? Email Us
Microchip Technology
Need more? Email Us
ANYSOLAR Ltd
Need more? Email Us
IXYS
SOLAR PAD BLACK
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
Need more? Email Us
ANYSOLAR Ltd
Need more? Email Us
Bel Power Solutions
POWER SUPPLY 125W 24V DIN RAIL / AC/DC Power Supply Single-OUT 24.7V 5A 124W 14-Pin
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1196 $50.3820
110+ $0.9186 $101.0460
170+ $0.8899 $151.2830
235+ $0.8612 $202.3820
305+ $0.8325 $253.9125
405+ $0.7464 $302.2920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,400 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess