EN
  • EN
  • DE

NETAPP X65405 - Netapp QSFP28 100GB SR Transceiver

Part No NETAPP X65405 - Netapp QSFP28 100GB SR Transceiver
Manufacturer NetApp
Catalog Sfp
Description Netapp QSFP28 100GB SR Transceiver
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Sfp
Win Source Part Number 1434578-NETAPP X65405 - Netapp QSFP28 100GB SR Transceiver
Manufacturer NetApp
Ultra Librarian 3D Model Ultra Librarian NETAPP X65405 - Netapp QSFP28 100GB SR Transceiver CAD Model

Description

The NETAPP X65405 QSFP28 100GB SR Transceiver represents the pinnacle of networking technology, designed for the highest bandwidth requirements in modern data centers. QSFP28 stands for Quad Small Form-Factor Pluggable 28, which indicates its ability to provide a mighty 100 Gigabits per second (Gbps) data transfer rate, making it an indispensable tool for networks handling massive data flows such as cloud computing infrastructures, large-scale virtualization environments, and high-performance computing clusters. The 'SR' designation means 'Short Range,' optimized for connectivity up to 100 meters over multimode fiber, suitable for connecting equipment within the same data center. This transceiver leverages the 850nm wavelength for data transmission, a common choice for short-distance optical fiber communication that ensures compatibility across a wide array of network infrastructures. What sets the X65405 apart is its integration of four data transmission lanes, each capable of handling 25 Gbps, culminating in the total 100 Gbps throughput. This enables dense network configurations and significantly reduces the cable complexity and overheads associated with managing high-speed networks. Furthermore, the QSFP28 form factor is designed with scalability in mind, allowing network architects to plan future upgrades without overhauling the existing infrastructure. The transceiver features low power consumption and supports digital diagnostics monitoring (DDM), a critical feature for modern data centers. DDM functionalities enable real-time access to device operating parameters such as temperature, voltage, transmitted optical power, received optical power, and more, facilitating advanced monitoring and immediate troubleshooting responses. The hot-swappable design enhances the module's appeal by ensuring that network upgrades and maintenance can be carried out with minimal disruption to operations. Manufactured to meet NetApp's rigorous standards for quality and reliability, the NETAPP X65405 QSFP28 100GB SR Transceiver is an essential component for data centers looking to leverage cutting-edge technology for unparalleled network performance and efficiency.

You May Also Be Interested in

Fujitsu Electronics America, Inc.
Fujitsu SFP+, SMF
Need more? Email Us
Fujitsu Electronics America, Inc.
8Gb SFP+ SW Optical Transceiver
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU S26361-F5822-L701 - SFP28 25G MMF, 25G up to 100m
Need more? Email Us
Fujitsu Electronics America, Inc.
Fujitsu S26361-F3986-E3. SFP transceiver type: Fiber optic, Maximum data transfer rate: 10000 Mbit/s, Interface type: SFP+
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU MMS1C10-CM - QSFP28 100G 1310nm PSM4
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU E10070HL - SFP RJ45 1000 Mbit/s
Need more? Email Us
Fujitsu Electronics America, Inc.
SFP28 25G MMF
Need more? Email Us
Fujitsu Electronics America, Inc.
Qlogic 16GB SFP+ SW
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU QLOQL45611HLCU - Single Port QL45611 100GbE SFP28
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess