Products specifications Report Issue?

Category Battery Products>Battery Chargers
Mfr Pimoroni Ltd
Series Teknikio
Package Bulk
Type Coin Cell
Battery Chemistry Lithium-Ion
Battery Cell Size LIR2032
Number of Cells 1
Mounting Type Custom
Termination Style USB A Receptacle
Other Names 1778-1178,6383539991310
Standard Package 1
MSL Level Not Applicable
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1314307-TEK012
Ultra Librarian 3D Model Ultra Librarian TEK012 CAD Model

Description

The Teknikio 1314307-TEK012 is a coin cell type battery charger with a USB A receptacle termination style. Pimoroni Ltd manufactures this.

  • Battery Chemistry: Lithium-ion
  • Number of Cells: One
  • Mounting Type: Custom
  • HTSUS: 8473.30.1180

You May Also Be Interested in

Bel Power Solutions
POWER SUPPLY 125W 24V DIN RAIL / AC/DC Power Supply Single-OUT 24.7V 5A 124W 14-Pin
Need more? Email Us
ECAD model for LWR1601-6EM1
Texas Instruments
STAND-ALONE OR IC CONTROLLED 70-
Lowest to $3.8304
ECAD model for BQ25756RRVR
Mean Well Enterprises Co., Ltd.
BATT CHARGER DESKTOP 54.4V 2.21A
Need more? Email Us
ECAD model for GC120A48-R7B
DFRobot
LITHIUM BATTERY CHARGER
Need more? Email Us
ECAD model for DFR0208
Linear Technology
High Efficiency Standalone Nickel Battery Charger
Need more? Email Us
ECAD model for LTC4011EFE
Linear Technology
Standalone Linear Li-Ion Battery Charger with Thermal Regulation in ThinSOT
Lowest to $0.1513
ECAD model for LTC4054-4.2
Texas Instruments
800-MA LI-ION AND LIFEPO4 IC PRO
Lowest to $1.3691
ECAD model for BQ21080YBGR
Mean Well Enterprises Co., Ltd.
BATT CHARGER DESKTOP 13.6V 7.5A
Need more? Email Us
ECAD model for GC120A12-AD1
ANSMANN (Huizhou) Trading CO., LTD
Ansmann IPC 30 Plug-in charger for every application (Li-ion, NiMH and Lead Acid battery pack)
Need more? Email Us
ECAD model for 2000-0001-XX

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention