EN
  • EN
  • DE

SOLARADE

Part No SOLARADE
Manufacturer ANYSOLAR Ltd
Catalog Battery Chargers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Battery Products>Battery Chargers
Mfr ANYSOLAR Ltd
Package Tray
Product Status Obsolete
Type Solar Charger
Battery Chemistry Mobile Devices
Number of Cells 1
Voltage - Nominal 5V
Charge Current - Max 1A
Power - Max 5W
Dimension 9.06" L x 6.30" W x 0.67" H (230.1mm x 160.0mm x 17.0mm)
Mounting Type Custom
Termination Style USB A Receptacle
Weight 170.1 g
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1314308-SOLARADE
Ultra Librarian 3D Model Ultra Librarian SOLARADE CAD Model

Description

The 1314308-SOLARADE is a battery charger electronic component manufactured by ANYSOLAR Ltd. ANYSOLAR Ltd manufactures this.

  • Type: Solar charger
  • Termination Style: USB A receptacle
  • Maximum Power: 5W
  • Maximum Charge: 1A
  • Dimensions: 9.06" L x 6.30" W x 0.67" H (230.1mm x 160.0mm x 17.0mm)
  • Weight: 170.1g

You May Also Be Interested in

CUI Inc.
BATT CHRGR LEAD-ACID 12V 2.25A
Need more? Email Us
Analog Devices Inc.
MAX8808 1AMP LINEAR LI+ BATTERY
Lowest to $4.2767
Renesas Electronics America
BUCK-BOOST NARROW VDC BATTERY CH
Lowest to $13.1553
Tripp Lite
BATT CHG USB AUTO 3.6-6V/6-9V
Lowest to $35.1840
Texas Instruments
Standalone, 1-cell 17V 3A batter
Lowest to $2.0403
IXYS
SOLAR PAD BLACK
Need more? Email Us
Bel Power Solutions
DIN RAIL FLOAT CHARGER 50W 24V
Need more? Email Us
Tripp Lite
BATT CHARGING STATION 2.4A / Charging Station Battery Charger 2.4A
Need more? Email Us
Bel Power Solutions
BATT CHRGR ENCLOSED 27.3V 16.8A
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess