EN
  • EN
  • DE

UPB-02K6-1U

Part No UPB-02K6-1U
Manufacturer Tripp Lite
Catalog Battery Chargers
Description BATT CHRGR USB POWER PACK 5V 1A
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Battery Products - Battery Chargers
Mfr Tripp Lite
Package Bulk
Product Status Active
Type USB Power Bank
Battery Chemistry Mobile Devices
Number of Cells 1
Voltage - Nominal 5V
Charge Current - Max 1A
Charge Time 2.6 Hrs
Size / Dimension 3.50" L x 1.20" W x 0.80" H (88.90mm x 30.48mm x 20.32mm)
Mounting Type Desktop
Termination Style USB A Receptacle
Features 2.6Ah Internal Battery, LED Indicator
Temperature Range - Operating 0°C ~ 45°C
Weight 70 g
Standard Package 1 pcs
MSL Level Not Applicable
ECCN EAR99
HTSUS 8504.40.9580
Win Source Part Number 769403-UPB-02K6-1U
Ultra Librarian 3D Model Ultra Librarian UPB-02K6-1U CAD Model

Description

The USB Power Bank with the Win Source Part Number 769403-UPB-02K6-1U is a convenient and portable solution for charging your electronic devices on the go.

  • Internal Battery: 2.6Ah
  • Indicator: LED
  • Termination Style: USB A receptacle
  • Dimensions: 3.50" L x 1.20" W x 0.80" H
  • Ideal for: Mobile devices
  • Charging Time: 2.6 hours
  • Manufacturer: Tripp Lite
  • Status: Active

You May Also Be Interested in

CUI Inc.
BATT CHRGR LEAD-ACID 12V 3A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
BATT CHARGER DESKTOP 13.6V 7.5A
Need more? Email Us
Bel Power Solutions
DIN RAIL FLOAT CHARGER 50W 24V
Need more? Email Us
Phoenix Contact
TOOL BATTERY CHARGER 230V / ASD NORMAL CHARGER
Need more? Email Us
Mean Well Enterprises Co., Ltd.
BATT CHARGER DESKTOP 13.6V 7.5A
Need more? Email Us
ANYSOLAR Ltd
Need more? Email Us
Texas Instruments
PROTOTYPE
Need more? Email Us
Tripp Lite
BATT CHARGING STATION 2.4A / Charging Station Battery Charger 2.4A
Need more? Email Us
DFRobot
LITHIUM BATTERY CHARGER
Lowest to $22.0721

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.4499 $58.8998
5+ $24.1640 $120.8200
8+ $23.4088 $187.2704
11+ $22.6537 $249.1907
14+ $21.8986 $306.5804
18+ $19.6332 $353.3976
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,640 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess