EN
  • EN
  • DE

MXL608-AG

Part No MXL608-AG
Manufacturer MaxLinear Inc
Catalog Misc Products
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer MaxLinear Inc
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 843512-MXL608-AG
Ultra Librarian 3D Model Ultra Librarian MXL608-AG CAD Model

Description

The MXL608-AG is a high-performance, low-power, single-chip broadband tuner manufactured by MaxLinear Inc. It is designed for reception of various television standards, including digital cable (QAM), terrestrial (ATSC, DVB-T/T2, ISDB-T), and analog TV. The device integrates all key tuner functions, including RF front-end, channel selection, and analog-to-digital conversion, into a single chip.

Applications

  • Digital televisions (DTVs): Used as the primary tuner in DTVs to receive over-the-air and cable TV signals.
  • Set-top boxes (STBs): Implemented in STBs for cable, satellite, and terrestrial reception.
  • USB TV tuners: Employed in USB TV tuners for connecting to computers and laptops.
  • Automotive infotainment systems: Utilized in car entertainment systems for receiving TV broadcasts.
  • Portable media players: Integrated into portable media players for TV viewing.

Features

  • Multi-standard support: Supports various digital and analog TV standards.
  • High sensitivity: Offers excellent sensitivity for reliable reception in weak signal conditions.
  • Low power consumption: Designed for low power consumption, suitable for portable devices.
  • Integrated ADC: Includes integrated analog-to-digital converter for direct interface to demodulators.
  • Small form factor: Compact package for easy integration into various devices.

Benefits

  • Versatile reception: Supports multiple TV standards for worldwide compatibility.
  • Improved signal quality: High sensitivity ensures reliable reception even in challenging environments.
  • Energy efficient: Low power consumption extends battery life in portable devices.
  • Simplified design: Integrated ADC simplifies system design and reduces component count.
  • Easy integration: Compact size and standard interface facilitate integration into various products.

Specifications

The MXL608-AG operates on a supply voltage of 3.3V and supports a wide range of input frequencies. It features a low noise amplifier (LNA) and integrated filters for improved signal quality. The device communicates via a standard I2C interface. The operating temperature range is typically -40°C to +85°C. It is available in a QFN package for surface mount assembly.

This broadband tuner provides a high-performance, low-power solution for receiving various TV standards. Its advanced features, reliable operation, and compact size make it an excellent choice for modern television and entertainment devices. The integrated ADC simplifies system design and reduces overall cost.

You May Also Be Interested in

Excelitas Technologies
OEM POWER SUPPLY, 115 VAC, 1900V
Need more? Email Us
Omron
SHARP CUT FILTER M27
Lowest to $299.1188
3M
PRIVACY FILTER LAPTOP 10.1"
Need more? Email Us
JKL Components Corp.
CCFL WH LAMP 850V 5MA 5.6X200MM / CCFL, Tri-Phosphor RGB White Lamp 850V (Start), 445V (Operating) 5 mA 7000 cd/m2 5.6mm x 200mm
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 12 VDC, 1800V-
Need more? Email Us
Panduit Corp
ST PIPE MRKR, SERVICE AIR, YL, E
Need more? Email Us
Littelfuse Inc.
GROUND FAULT CIRCUIT INTERRUPTER
Need more? Email Us
REED Instruments
DATA LOGGING SOUND LEVEL METER W
Need more? Email Us
Panduit Corp
PROFESSIONAL GRADE ST35 RED, .75
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1641 $52.3845
105+ $0.9552 $100.2960
165+ $0.9254 $152.6910
225+ $0.8955 $201.4875
290+ $0.8657 $251.0530
390+ $0.7761 $302.6790
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess