EN
  • EN
  • DE

XPEAMB-L1-A30-N4-C-01

Part No XPEAMB-L1-A30-N4-C-01
Manufacturer Cree Inc.
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Cree Inc.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 842867-XPEAMB-L1-A30-N4-C-01
Ultra Librarian 3D Model Ultra Librarian XPEAMB-L1-A30-N4-C-01 CAD Model

Description

The XPEAMB-L1-A30-N4-C-01 is a high-performance LED manufactured by Cree Inc. It is part of the XLamp XP-E series, known for their exceptional light output, long lifespan, and energy efficiency. This LED is commonly used in various lighting applications, providing a bright and reliable light source.

Applications

  • General Illumination
  • Architectural Lighting
  • Commercial Lighting
  • Portable Lighting
  • Automotive Lighting

Features

  • High luminous flux
  • Low thermal resistance
  • Wide viewing angle
  • Long lifespan
  • Small form factor

Benefits

  • Energy-efficient lighting solution
  • Reduced maintenance costs due to long lifespan
  • Bright and uniform light output
  • Versatile for various lighting applications
  • Compact design for space-constrained applications

Additional Details

The XPEAMB-L1-A30-N4-C-01 LED is characterized by its high luminous flux, indicating the amount of light it emits. Its low thermal resistance allows for efficient heat dissipation, contributing to its long lifespan and stable performance. The wide viewing angle ensures a broad light distribution, making it suitable for general illumination purposes. The LED is designed for surface mounting, simplifying the assembly process. The correlated color temperature (CCT) typically falls within a specific range, influencing the color appearance of the light emitted. The forward voltage and current specifications are crucial for proper driving and thermal management. Cree's XLamp XP-E LEDs are known for their reliability and consistent performance, making them a popular choice for demanding lighting applications.

You May Also Be Interested in

American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess