EN
  • EN
  • DE

RC0402FR-0768K

Part No RC0402FR-0768K
Manufacturer Yageo
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Yageo
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 843604-RC0402FR-0768K
Ultra Librarian 3D Model Ultra Librarian RC0402FR-0768K CAD Model

Description

The RC0402FR-0768K is a thick film chip resistor manufactured by Yageo. This resistor is designed for general-purpose applications and offers reliable performance in a compact 0402 package size. It is part of the RC series, which is known for its stability and precision.

Applications

  • Consumer electronics
  • Industrial equipment
  • Telecommunications
  • Medical devices
  • Automotive electronics

Features

  • Small size: 0402 package (1.0mm x 0.5mm)
  • Resistance value: 68 kΩ
  • Tolerance: ±1%
  • Temperature coefficient: ±100 ppm/°C
  • Power rating: 0.063W (1/16W)
  • Thick film technology
  • High reliability
  • RoHS compliant

Benefits

  • Precise resistance: The 1% tolerance ensures accurate resistance values in circuit designs.
  • Stable performance: The ±100 ppm/°C temperature coefficient minimizes resistance drift over a wide temperature range.
  • Compact design: The small 0402 package size saves valuable board space.
  • Reliable operation: The thick film construction provides excellent stability and long-term reliability.
  • Wide application range: Suitable for a variety of electronic circuits.
  • RoHS compliance: Meets environmental regulations.

Technical Specifications

The RC0402FR-0768K has a rated voltage of 50V and an operating temperature range of -55°C to +155°C. It is constructed using a thick film resistive element on an alumina substrate, with nickel barrier terminations to ensure good solderability. The resistor is suitable for reflow and wave soldering processes.

You May Also Be Interested in

Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
100,000+ $0.0005 $50.0000
200,000+ $0.0005 $100.0000
375,000+ $0.0004 $150.0000
500,000+ $0.0004 $200.0000
625,000+ $0.0004 $250.0000
750,000+ $0.0004 $300.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 100000 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess