EN
  • EN
  • DE

SSD1305T7R1

Part No SSD1305T7R1
Manufacturer Solomon
Catalog Misc Products
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Solomon
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 843748-SSD1305T7R1
Ultra Librarian 3D Model Ultra Librarian SSD1305T7R1 CAD Model

Description

The SSD1305T7R1 is a single-chip CMOS OLED driver with a controller for organic / polymer light emitting diode (OLED) dot-matrix graphic display systems. This device is designed and manufactured by Solomon Systech, a leading provider of display and touch solutions. The SSD1305T7R1 supports a wide range of display applications, providing a compact and efficient solution for driving OLED panels.

Applications:

  • Wearable devices (smartwatches, fitness trackers)
  • Portable media players
  • Small household appliances displays
  • Handheld gaming devices
  • OLED display modules

Features:

  • On-chip oscillator
  • Built-in DC-DC converter
  • Supports up to 128 x 64 dot matrix OLED panels
  • Parallel and serial interface options (6800/8080, SPI, I2C)
  • Programmable frame rate and contrast
  • Low power consumption
  • Multiple gray scale levels

Benefits:

  • Reduces external component count
  • Generates necessary voltage for OLED driving
  • Versatile display resolution support
  • Flexible communication interface options
  • Optimized display appearance
  • Prolongs battery life in portable devices
  • Enhanced image quality

Additional Details:

The SSD1305T7R1 OLED driver integrates essential functions, such as an on-chip oscillator and a DC-DC converter, minimizing the need for external components and reducing overall system cost. It supports multiple communication interfaces, including parallel (6800/8080), serial (SPI), and I2C, providing flexibility in system design. This driver can support OLED panels with resolutions up to 128 x 64, making it suitable for a variety of small to medium-sized display applications. With its programmable frame rate and contrast settings, the SSD1305T7R1 allows for fine-tuning the display appearance to achieve optimal visual performance. Its low power consumption is particularly beneficial for battery-powered portable devices. The availability of multiple gray scale levels enhances image quality and provides a more visually appealing display experience. Solomon Systech's SSD1305T7R1 offers a comprehensive solution for driving OLED panels, combining performance, efficiency, and flexibility. Its compatibility with various microcontrollers and processors makes it a convenient choice for developers seeking to integrate OLED displays into their products.

The driver’s robust design and stable performance make it a reliable option for long-term use in diverse applications. Furthermore, Solomon Systech provides detailed documentation and support resources, aiding developers in the integration process. The integrated DC-DC converter optimizes power usage, ensuring efficient operation across a range of battery voltages. The driver also includes built-in protection features, such as over-current protection and short-circuit protection, enhancing its durability and safety. The combination of these features makes the SSD1305T7R1 an excellent choice for designers looking to incorporate OLED displays into their electronic devices. The device's low electromagnetic interference (EMI) emissions are also beneficial for applications where minimizing noise is crucial.

You May Also Be Interested in

3M
TAPE FILM AMBER 12.5"X 36YDS
Need more? Email Us
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
Box Partners
5"WX10"L NYLON REINFORCED MAILER
Lowest to $0.1282
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
American Hakko Products, Inc.
SOLDER SPONGE 2.6X2.6" CNTR HOLE
Need more? Email Us
American Hakko Products, Inc.
STRAIN RELIEF,CORD,ESD,907/908/9
Lowest to $42.1471
Vector Electronics
BREADBOARD GENERAL PURPOSE NPTH
Lowest to $0.1392
Kitronik Ltd.
ALLIGATOR CLIP WITH FEMALE HEADE
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $4.5983

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.9231 $67.3085
75+ $1.5777 $118.3275
115+ $1.5281 $175.7315
160+ $1.4796 $236.7360
205+ $1.4299 $293.1295
275+ $1.2821 $352.5775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess