EN
  • EN
  • DE

CLC4011ISO14EVB

Part No CLC4011ISO14EVB
Manufacturer MaxLinear Inc
Catalog Evaluation Boards - Op Amps
Description EVAL BOARD QUAD, LOW POWER, LOW / - pval(183) Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Op Amps
Mfr MaxLinear Inc
Package Bulk
Product Status Obsolete
Channels per IC 4 - Quad
Amplifier Type Voltage Feedback
Output Type Rail-to-Rail
Slew Rate 9V/µs
-3db Bandwidth 3 MHz
Current - Output / Channel 35 mA
Current - Supply (Main IC) 160 µA
Voltage - Supply, Single/Dual (±) 2.5V ~ 5.5V, ±1.25V ~ 2.75V
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part CLC4011
Standard Package 1 pcs
MSL Level 1 (Unlimited)
ECCN OBSOLETE
Win Source Part Number 771561-CLC4011ISO14EVB
Ultra Librarian 3D Model Ultra Librarian CLC4011ISO14EVB CAD Model

Description

The Op Amp Evaluation Board is a development board for evaluating op amps.

  • Part Number: 771561-CLC4011ISO14EVB
  • Output Type: Rail-to-rail
  • Bandwidth: 3 MHz
  • Amplifier Type: Voltage feedback
  • Channels per IC: 4
  • Voltage Range: 2.5V to 5.5V
  • Current Output per Channel: 35mA

You May Also Be Interested in

Texas Instruments
EVALUATION BOARD FOR CLC5523
Need more? Email Us
Texas Instruments
BARE BOARD UNIV INST AMP 8MSOP / - pval(183) Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MODULE FOR INA381 / series pval(183) Evaluation Board
Need more? Email Us
Texas Instruments
INAEVM-ALT-SO8 / - pval(183) Evaluation Board
Need more? Email Us
Microchip Technology
BOARD EVALUATION FOR MCP6S2X / series pval(183) Evaluation Board
Need more? Email Us
Microchip Technology
BOARD AMPLIFIER EVAL 3 MCP6XXX / - pval(183) Evaluation Board
Need more? Email Us
Texas Instruments
UNIV EVAL MOD FOR DIP PKG / - pval(183) Evaluation Board
Need more? Email Us
STMicroelectronics
BOARD DEMO BARE PCB OPAMP 8DFN / series pval(183) Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVALUATION BOARD / series pval(183) Evaluation Board
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess