EN
  • EN
  • DE

SKKH27/12E

Part No SKKH27/12E
Manufacturer Semikron
Catalog Triacs
Description SEMIPACK; Heat Transfer with Ceramic Insolated Metal baseplate; Soldered Joints;
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package Module
Height 29.4 mm
Hold Current 200 mA
Isolation Voltage 2.5 kV
Length 93 mm
Maximum Operating Temperature 125 °C
Max Repetitive Reverse Voltage (Vrrm) 1.2 kV
Min Operating Temperature -40 °C
Mount Panel
Number of Pins 1
REACH SVHC No SVHC
RMS Current (Irms) 50 A
RoHS Compliant
Width 20 mm
Win Source Part Number 1027584-SKKH27/12E
Categories Triacs
Manufacturer Semikron
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SKKH27/12E CAD Model

Description

The Semikron SKKH27/12E module is a high-quality option for your electronic needs.

  • Maximum Operating Temperature: 125 °C
  • RMS Current (Irms): 50 A
  • Length: 93 mm
  • Height: 29.4 mm
  • Width: 20 mm
  • Status: Shortage in supply and demand.

You May Also Be Interested in

Littelfuse Inc.
TRIAC INT TRIGGER 600V 12A TO220 / TRIAC Internally Triggered 600 V 12 A Through Hole TO-220 Isolated Tab
Lowest to $1.9496
WeEn Semiconductors
TRIAC 800V 16A TO220F
Need more? Email Us
Littelfuse Inc.
ALTNSTR 600V 25A 80-80-80 MA TO2 / TRIAC Alternistor - Snubberless 600 V 25 A Through Hole TO-220AB
Lowest to $2.8345
Littelfuse Inc.
Triacs Silicon Bidirectional Thyristors | TRIAC 800V 10A TO220AB
Need more? Email Us
STMicroelectronics
TRIAC SENS GATE 600V 10A D2PAK
Need more? Email Us
WeEn Semiconductors
TRIAC 600V 12A TO220F
Need more? Email Us
Littelfuse Inc.
TRIAC 600V 4A TO220
Need more? Email Us
Littelfuse Inc.
Triacs Silicon Bidirectional Thyristors | TRIAC 400V 15A TO220AB
Need more? Email Us
Littelfuse Inc.
TRIAC 600V 4A TO251 / TRIAC Standard 600 V 4 A Through Hole TO-251 (V-Pak/I-Pak)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess