EN
  • EN
  • DE

VT2492AFC-ADJ

Part No VT2492AFC-ADJ
Manufacturer Maxim Integrated
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1011252-VT2492AFC-ADJ
Categories OEM Parts(T-Z)
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian VT2492AFC-ADJ CAD Model

Description

The VT2492AFC-ADJ from Maxim Integrated is a highly efficient, adjustable voltage regulator designed to provide stable and reliable power supply in various electronic applications. This component is known for its precision voltage control, compact footprint, and ease of integration into complex circuits, making it an ideal choice for designers looking to optimize the performance of their power management systems.

Key Features

  • Adjustable Output Voltage: The VT2492AFC-ADJ offers an adjustable output voltage feature, which allows designers to fine-tune the voltage supply to meet the specific needs of their application.
  • High Efficiency: With its advanced design, this voltage regulator operates with high efficiency, reducing power loss and improving overall system performance.
  • Low Dropout: The low dropout (LDO) characteristic ensures stable operation even when the input voltage is very close to the output voltage, expanding its usability in low-voltage scenarios.
  • Thermal Protection: Built-in thermal protection safeguards the device against overheating, contributing to the longevity and reliability of both the regulator and the application it powers.
  • Compact Package: Housed in a compact package, the VT2492AFC-ADJ saves valuable board space and is suitable for space-constrained applications.
  • Wide Operating Temperature Range: The device is designed to operate over a broad temperature range, making it suitable for industrial and automotive applications that may experience extreme conditions.

Applications

The versatility of the VT2492AFC-ADJ allows it to be used in a wide range of applications. It is particularly well-suited for:

  • Portable and battery-powered devices
  • Microprocessor and microcontroller power supplies
  • Automotive electronics
  • Industrial control systems
  • Communication equipment

In conclusion, Maxim Integrated's VT2492AFC-ADJ voltage regulator is a top-tier component for designers seeking a mix of precision, efficiency, and versatility. Its adjustable output voltage and robust protection features ensure that it can be tailored to a wide array of power management tasks in various demanding environments.

You May Also Be Interested in

TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
Toshiba Semiconductor and Storage
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
STMicroelectronics
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
STMicroelectronics
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess