EN
  • EN
  • DE

HCPL-0601-50SE

Part No HCPL-0601-50SE
Manufacturer Broadcom Limited
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1061919-HCPL-0601-50SE
Categories OEM Parts(F-I)
Manufacturer Broadcom Limited
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HCPL-0601-50SE CAD Model

Description

The Broadcom HCPL-0601-50SE is a high-speed optocoupler featuring a GaAlAs LED and a high-gain integrated photodetector. This optocoupler is designed for high-speed digital interfacing applications, providing galvanic isolation between input and output circuits. Its excellent performance characteristics make it suitable for a wide range of applications requiring reliable signal transmission and electrical isolation.

Applications

  • Digital logic isolation
  • Microprocessor system interfaces
  • Computer-peripheral interfaces
  • Switching power supplies
  • Industrial control equipment

Features

  • High Speed: Provides a high data transmission rate, enabling fast digital interfacing.
  • Galvanic Isolation: Offers electrical isolation between input and output, protecting sensitive circuits from voltage spikes and ground loops.
  • High Common Mode Transient Immunity: Ensures reliable performance in noisy environments by rejecting common-mode noise.
  • Open Collector Output: Features an open collector output, providing flexibility in circuit design.
  • Compact Package: Available in a compact package for space-saving designs.
  • Wide Operating Temperature Range: Operates over a wide temperature range, making it suitable for various environments.

Benefits

  • Enhanced System Reliability: Galvanic isolation protects sensitive circuits from damage, improving system reliability.
  • Improved Signal Integrity: High common mode transient immunity ensures reliable signal transmission in noisy environments.
  • Increased Design Flexibility: Open collector output provides flexibility in circuit design.
  • Space-Saving Design: Compact package allows for space-saving designs.
  • Versatile Applications: Suitable for a wide range of applications requiring high-speed digital interfacing and electrical isolation.

Additional Details

The HCPL-0601-50SE optocoupler is designed for easy integration into digital systems. Its electrical characteristics, such as current transfer ratio (CTR) and switching speeds, should be carefully considered when selecting components. The datasheet provides detailed information on these parameters, as well as application-specific recommendations. Proper biasing and termination techniques are essential for achieving optimal performance. It is important to adhere to recommended operating conditions to ensure long-term reliability.

You May Also Be Interested in

Samtec Inc.
"The IPBT is part of Samtec's Power Mate® series
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ25 J OLIVE / Olive Drab Connector Backshell, Banding M37x1 25, J
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ11 B OLIVE / Olive Drab Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Fairview Microwave
Key Specifications, Connector Series 1: 4.1/9.5 Mini DIN, Connector Gender 1: Male, Connector Polarity 1: Standard,...
Need more? Email Us
Harris Corporation
OP Amp Dual GP Añ20V/35V 8-Pin CDIP
Need more? Email Us
Fujitsu Electronics America, Inc.
Lowest to $1.6853
Hewlett Packard
Need more? Email Us
Essentra Components
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.4760 $52.3600
225+ $0.4453 $100.1925
350+ $0.4300 $150.5000
505+ $0.3993 $201.6465
655+ $0.3839 $251.4545
815+ $0.3686 $300.4090
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,370 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess