EN
  • EN
  • DE

TMS4461-12SDL

Part No TMS4461-12SDL
Manufacturer Texas Instruments
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1025820-TMS4461-12SDL
Categories OEM Parts(T-Z)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TMS4461-12SDL CAD Model

Description

The TMS4461-12SDL is a high-performance, integrated circuit memory chip designed and manufactured by the renowned Texas Instruments, a global leader in semiconductor solutions. This particular model is part of the TMS series, which is well-known for its reliability and efficiency in a wide range of computing and electronic applications.

Key Features

  • Memory Type: The TMS4461-12SDL is a Dynamic Random-Access Memory (DRAM) chip, which is essential for applications requiring quick access to data.
  • Storage Capacity: It boasts a storage capacity of 64K x 4 bits, providing a substantial amount of memory for various data-intensive tasks.
  • Access Time: With an impressive access time of 120 nanoseconds, this DRAM chip ensures high-speed data retrieval, contributing to the overall performance of the system it is integrated into.
  • Package Type: The chip comes in a Single In-line Package (SIP), which allows for easy installation and is ideal for space-constrained applications.
  • Operating Voltage: It operates at a standard voltage, which makes it compatible with a wide range of electronic devices and systems.
  • Temperature Range: The TMS4461-12SDL is designed to operate within an industrial temperature range, ensuring reliability and stability in varying environmental conditions.

Applications

The versatility of the TMS4461-12SDL makes it suitable for an array of applications. It is commonly used in computing systems, such as personal computers and servers, where dependable and fast memory is critical. Additionally, its robust design makes it an excellent choice for industrial control systems, telecommunications equipment, and other high-tech electronic systems that require consistent performance and long-term reliability.

Quality and Support

Texas Instruments is committed to delivering high-quality products and provides comprehensive technical support for the TMS4461-12SDL. Customers can access a wide range of resources, including datasheets, technical documentation, and application notes, to assist with the integration and use of this DRAM chip in their projects.

You May Also Be Interested in

Lucent
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
STMicroelectronics
Need more? Email Us
Kemet
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Lucent
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Agere Systems
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess