EN
  • EN
  • DE

U3661M

Part No U3661M
Manufacturer Atmel
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Atmel
Win Source Part Number 384770-U3661M
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian U3661M CAD Model

Description

The Atmel U3661M is a single chip radio receiver designed for automotive and industrial applications. It is a highly integrated device that minimizes the number of external components required, leading to a compact and cost-effective solution for wireless communication.

Applications:

  • Remote Keyless Entry (RKE) systems
  • Tire Pressure Monitoring Systems (TPMS)
  • Alarm systems
  • Garage door openers
  • Industrial remote control applications

Features:

  • Single-chip radio receiver
  • Frequency range: 300 MHz to 450 MHz
  • High sensitivity: -110 dBm
  • Low power consumption
  • FSK/ASK modulation
  • Automatic Gain Control (AGC)
  • Integrated RSSI (Received Signal Strength Indicator)
  • Wake-up timer
  • Data slicer
  • Clock recovery circuit
  • SPI interface

Benefits:

  • Cost-effective: Reduces the number of external components, lowering overall system cost.
  • Compact design: Minimizes board space, enabling smaller product designs.
  • High performance: Provides reliable wireless communication with high sensitivity and low power consumption.
  • Easy to use: Simplifies design and integration with its SPI interface and integrated features.
  • Robust performance: The AGC and RSSI features ensure stable operation even in noisy environments.

Additional Details:

The U3661M operates within a frequency range of 300 MHz to 450 MHz. It supports both Frequency Shift Keying (FSK) and Amplitude Shift Keying (ASK) modulation schemes, providing flexibility for different application requirements. The device's high sensitivity of -110 dBm ensures reliable reception of weak signals, extending the communication range. The integrated RSSI provides an indication of the received signal strength, which can be used for link quality monitoring. The wake-up timer allows the receiver to enter a low-power sleep mode, conserving battery life in battery-powered applications. The SPI interface enables easy communication with a microcontroller. It is typically available in a small surface-mount package. Supply voltage is typically 3.3V or 5V. It is designed to meet automotive and industrial environmental requirements.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
AMIS
Need more? Email Us
Vishay
Need more? Email Us
Protek Devices
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €4.3470
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.4777
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to €0.0870
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €11.9543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to €17.3882
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €3.8036
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.3850
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €0.8853
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0652
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to €0.7335
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €4.9991
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.4560
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €2.1736
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to €1.2729
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to €2.2279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess