EN
  • EN
  • DE

REF02CESA

Part No REF02CESA
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Reference
Description +5V, +10V Precision Voltage References
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1242228-REF02CESA
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian REF02CESA CAD Model

Description

The REF02CESA from Maxim Integrated is a precision voltage reference that offers high accuracy and low power consumption, making it an ideal choice for a wide range of applications including data acquisition systems, analog-to-digital converters, and battery-operated equipment. This device is designed to deliver a stable and precise 5V output, which can be used as a reference voltage in various electronic circuits.

Key Features

  • Output Voltage: Provides a fixed 5V output with an impressive initial accuracy of ±0.5%.
  • Low Power: With a low quiescent current, it is suitable for battery-powered devices, ensuring minimal power consumption.
  • Temperature Coefficient: Features a low temperature coefficient of 10ppm/°C (max), ensuring reliable performance over a wide temperature range.
  • High Supply Voltage Range: Operates with a supply voltage range from 4.5V to 30V, providing flexibility in various application designs.
  • Short-Circuit Protection: Includes built-in short-circuit protection to safeguard the device against potential damage from output short conditions.
  • Stable with Capacitive Load: Capable of driving capacitive loads, which is essential for applications requiring stable output with varying load conditions.

Applications

The REF02CESA is versatile and can be implemented in multiple sectors, including:

  • Portable, battery-operated devices
  • Precision data systems
  • Industrial control systems
  • Medical equipment
  • Analog and digital electronics that require a stable reference voltage

With its robust design and high precision, the REF02CESA is a reliable component for engineers and designers looking to enhance the performance and stability of their electronic systems. Maxim Integrated's commitment to quality ensures that the REF02CESA voltage reference will meet the stringent requirements of modern electronic applications.

You May Also Be Interested in

International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess