EN
  • EN
  • DE

MAX6163BESA+

Part No MAX6163BESA+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Reference
Description V-Ref Precision 3V 5mA 8-Pin SOIC N / IC VREF SERIES 3V 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Reference Type Series
Output Type Fixed
Output Voltage 3V
Output Current 5mA
Tolerance ±0.17%
Temperature Coefficient 10ppm/°C
Noise - 0.1Hz to 10Hz 35μVp-p
Noise - 10Hz to 10kHz 40μVrms
Voltage - Input 3.2 V ~ 12.6 V
Operating Supply Current 120μA
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 786637-MAX6163BESA+
Popularity Medium
Supply and Demand Status Balance
Family Name MAX6163
Introduction Date October 01, 2001
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian MAX6163BESA+ CAD Model

Description

Maxim Integrated MAX6163BESA+ Voltage Reference

The MAX6163BESA+ from Maxim Integrated is a high-precision, low-dropout voltage reference that provides a fixed voltage output with a low temperature coefficient and excellent line and load regulation. This component is ideal for precision data converters, portable instrumentation, and industrial control systems where stable and accurate voltage references are critical for performance.

With its series mode design, the MAX6163BESA+ offers a stable and precise output voltage of +2.5V, which remains consistent over a wide range of operating conditions. The device's low dropout voltage allows it to maintain output regulation with minimal headroom above the output voltage, making it suitable for battery-powered and low-voltage applications.

Key Features:

  • Output Voltage: Fixed +2.5V with high accuracy.
  • Temperature Coefficient: Low, typically 3ppm/°C, ensuring minimal deviation over temperature variations.
  • Load Regulation: Excellent, maintaining steady output despite changes in load.
  • Line Regulation: Superior, providing consistent output with changes in input voltage.
  • Supply Current: Low, making it energy-efficient for portable applications.
  • Package: Small 8-pin NSOIC package, saving valuable board space.

The MAX6163BESA+ also features a force-sense configuration that allows for remote voltage sensing, compensating for voltage drops in wires or PCB traces, which is particularly beneficial for maintaining voltage accuracy in distributed power systems. Additionally, the device is stable with capacitive loads, offering design flexibility without the risk of oscillation.

Maxim Integrated ensures that the MAX6163BESA+ meets stringent quality and reliability standards, making it a reliable choice for mission-critical applications in medical, automotive, and telecommunications industries. With its combination of accuracy, stability, and low power consumption, the MAX6163BESA+ is an excellent choice for designers looking to enhance the performance of their precision electronics.

You May Also Be Interested in

Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess