EN
  • EN
  • DE

TS4657IQT

Part No TS4657IQT
Manufacturer STMicroelectronics
Catalog Audio Special Purpose
Description Single supply stereo digital audio line driver with 2.2 Vrms capless outputs | IC LINE DRIVER 20QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel
Status Obsolete
Function Line Driver
Applications Pre-Amplifier
Number of Channels 2
Interface I²S
Supply Voltage (V) 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 20-VFQFN Exposed Pad
Supplier Device Package 20-QFN (4x4)
Family Part Number TS4657
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1274375-TS4657IQT
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TS4657IQT CAD Model

Description

The TS4657IQT by STMicroelectronics is a cutting-edge, high-fidelity audio amplifier designed to deliver premium sound quality for a wide array of applications. This audio power amplifier is part of ST's commitment to providing advanced solutions for the audio market, and it is particularly suited for portable and compact audio devices due to its small footprint and high energy efficiency.

Key Features

  • High Audio Performance: The TS4657IQT is engineered to provide a high-quality audio experience with low harmonic distortion and high signal-to-noise ratio, ensuring crystal-clear sound reproduction.
  • Efficiency: With its class-D architecture, the amplifier offers high power efficiency, which is essential for battery-powered devices, helping to extend their operational life.
  • Output Power: It boasts an impressive output power capability, making it suitable for a range of audio applications from small speakers to more demanding audio systems.
  • Compact Size: The small QFN package makes it an ideal choice for space-constrained applications, allowing designers to minimize the PCB footprint in their designs.
  • Thermal Protection: The device includes built-in thermal shutdown protection that prevents damage from overheating, ensuring reliability and longevity.
  • Pop & Click Noise Reduction: The TS4657IQT is designed to minimize pop and click noises during turn-on and turn-off transitions, providing a smoother user experience.

Applications

STMicroelectronics' TS4657IQT is versatile and can be used in a variety of devices, including:

  • Mobile Phones
  • Tablets
  • Portable Media Players
  • Wireless Speakers
  • Notebook PCs

Conclusion

With its blend of power, performance, and size, the TS4657IQT from STMicroelectronics stands out as an optimal audio amplification solution for designers looking to enhance the audio experience in their products. Its robust feature set ensures that it can meet the demands of a dynamic market while providing the quality and reliability that STMicroelectronics is known for.

You May Also Be Interested in

Vishay
Audio Detection Switch 1 Channel 10-miniQFN (1.4x1.8)
Need more? Email Us
Cirrus Logic Inc.
CS4226 - SURROUND SOUND CODEC
Need more? Email Us
Rohm Semiconductor
IC AUDIO INTERFACE VBGA / Audio Channel
Need more? Email Us
NXP / Nexperia
Audio Audio Tone Processor 2 Channel 32-SO
Need more? Email Us
Renesas Electronics America
AUDIO SIGNAL PROCESSOR / Audio Channel
Lowest to $11.8214
Asahi Kasei Microsystems
IC ASYNCH SAMPLE RATE 64LQFP / Audio Channel
Lowest to $5.7103
Analog Devices Inc.
IC AUDIO CODEC PROCESSOR 80-LQFP
Lowest to $9.2279
Rohm Semiconductor
IC LSI AUDIO INTERFACE VQFN / Audio Channel
Need more? Email Us
Renesas Electronics America
2-CHANNEL ELECTRONIC VOLUME / Audio Channel
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess