EN
  • EN
  • DE

STH16NA40FI

Part No STH16NA40FI
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Description N - CHANNEL 400V - 0.21ohm - 16A - TO-247/ISOWATT218 POWER MOS TRANSISTORS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1261067-STH16NA40FI
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STH16NA40FI CAD Model

Description

STH16NA40FI - N-Channel 400V - 0.16 Ohm - 16A - TO-220/FP/D2PAK/I2PAK - Fully Avalanche Rated - SuperMESH™ Power MOSFET

The STH16NA40FI is a state-of-the-art N-Channel Power MOSFET presented by STMicroelectronics, part of their renowned SuperMESH™ family. This high-performance MOSFET is designed to meet the requirements of a wide range of electronic applications, particularly in the power supply, lighting, motor control, and industrial sectors. It is housed in a variety of packages including TO-220, TO-220FP, D2PAK, and I2PAK, providing flexibility for different assembly techniques and thermal requirements.

With a drain-source voltage (V<sub>DS) of 400V and a low on-resistance (R<sub>DS(on)) of just 0.16 Ohm, the STH16NA40FI is optimized for high efficiency and power density. The device can handle continuous drain currents (I<sub>D) up to 16A, making it suitable for high-power applications. Its fully avalanche rated design ensures robustness and reliability under harsh operating conditions, including those where the MOSFET may be subjected to high energy pulses.

The SuperMESH™ technology combines a vertical structure with a patented strip layout, yielding one of the best-in-class on-resistance versus gate charge trade-offs, which is critical for high-efficiency power conversion. This technology also provides a significant reduction in total gate charge (Q<sub>g) and improved diode recovery characteristics, which are essential features for improving the performance of resonant and soft-switching topologies.

Furthermore, the STH16NA40FI features a fast switching speed and a low gate charge, which reduces the switching losses and thus improves the overall efficiency of the power conversion system. The device is also characterized by its low threshold voltage (V<sub>th), which enhances its threshold stability and endurance to the temperature variations, ensuring a consistent performance across a wide range of operating conditions.

For safety and protection, the STH16NA40FI is equipped with an intrinsic fast-recovery body diode, which provides a safeguard against reverse current conditions. This makes it an excellent choice for applications that require a high level of reliability and operational safety.

In conclusion, the STH16NA40FI from STMicroelectronics is an advanced power MOSFET that combines high voltage capability, low on-resistance, high current handling, and robustness, making it an ideal choice for designers seeking to improve the efficiency and reliability of their power management systems.

You May Also Be Interested in

NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $229.6888
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.7075

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess