EN
  • EN
  • DE

MAXQ610X-2010

Part No MAXQ610X-2010
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 707719-MAXQ610X-2010
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAXQ610X-2010 CAD Model

Description

Introducing the MAXQ610X-2010 Microcontroller from Maxim Integrated

The MAXQ610X-2010 is a high-performance, low-power, 16-bit RISC microcontroller designed by Maxim Integrated to cater to the needs of power-sensitive and space-constrained applications. This microcontroller is an ideal choice for designers looking for an efficient and reliable solution to integrate into various electronic products, such as portable devices, sensor monitoring systems, and industrial control applications.

At the heart of the MAXQ610X-2010 lies a powerful 16-bit RISC processor that delivers exceptional processing capabilities while maintaining energy efficiency. The microcontroller operates at a wide voltage range, typically from 1.7V to 3.6V, which makes it versatile for use in battery-operated devices. Its low-power design ensures extended battery life, a critical feature for portable and remote applications.

The MAXQ610X-2010 is equipped with a rich set of features, including a variety of built-in peripherals. It boasts multiple communication interfaces such as SPI, UART, and I²C, allowing for easy integration with other components and facilitating communication with external devices. Additionally, it has a robust set of timers and PWM outputs, making it suitable for precise control tasks.

With its integrated analog-to-digital converter (ADC), the MAXQ610X-2010 can interface with analog sensors and convert their readings into digital data for processing. This feature is particularly useful in sensor-based systems where accurate data acquisition is paramount. The microcontroller also includes built-in watchdog and brownout detection features, enhancing the reliability and safety of the systems it powers.

For security-sensitive applications, the MAXQ610X-2010 provides advanced security features. It supports secure boot and has hardware-based data encryption capabilities to protect sensitive information and ensure secure data transfer.

Developers will appreciate the ease of programming and debugging, thanks to the JTAG interface that simplifies the development process. The MAXQ610X-2010 is also supported by a comprehensive development toolkit, which includes software libraries, example code, and development boards to accelerate the design and prototyping stages.

In summary, the MAXQ610X-2010 from Maxim Integrated is a versatile and reliable microcontroller that combines performance, energy efficiency, and a rich feature set to meet the demands of modern electronic applications.

You May Also Be Interested in

Maxim Integrated
IC POT DGTL 256-TAP I2C 8-TDFN
Lowest to $4.6639
Maxim Integrated
IC DAC 10BIT QUAD 2WIRE 10-UMAX
Lowest to $11.9874
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC SENSOR INTERFACE VARI 16-QSOP
Lowest to $10.7087
Maxim Integrated
Lowest to $4.1707
Maxim Integrated
IC DIG POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
IC DAC 10BIT V-OUT 14TSSOP
Lowest to $44.6846
Maxim Integrated
IC DAC 10BIT A-OUT 40TQFN
Lowest to $63.5159
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 4UCSP
Lowest to $12.3158

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6320 $65.2800
90+ $1.3398 $120.5820
135+ $1.2982 $175.2570
185+ $1.2555 $232.2675
240+ $1.2139 $291.3360
320+ $1.0880 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,301 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess