EN
  • EN
  • DE

MAX118EAI+T

Part No MAX118EAI+T
Manufacturer Maxim Integrated
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 8BIT 1MSPS 28-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Resolution 8
Sampling Rate 1M
Number of Inputs 8
Input Type Single Ended
Data Interface Parallel
Configuration MUX-S/H-ADC
Number of Converters 1
Architecture Flash
Reference Type External
Operating Supply Voltage 5V
Voltage - Supply, Digital 5V
Features Selectable Address
Operating Temperature Range -40°C ~ 85°C
Package 28-SSOP (0.209", 5.30mm Width)
Manufacturer Package 28-SSOP
Win Source Part Number 701038-MAX118EAI+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX118
Introduction Date August 01, 1996
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian MAX118EAI+T CAD Model

Description

The MAX118EAI+T is a high-performance, low-power, 8-channel, 12-bit analog-to-digital converter (ADC) from Maxim Integrated. Designed to operate with a single +5V power supply, this versatile ADC offers a 1.75Msps sampling rate, making it ideal for a variety of applications that require high-speed data acquisition, such as medical imaging, industrial control systems, and data acquisition modules.

Key Features

  • Resolution: 12-bit resolution provides fine detail in the analog signal conversion, enabling precise measurements and accurate data representation.
  • Channels: The device includes 8 multiplexed single-ended input channels, allowing for multiple signal inputs to be processed by a single ADC, saving space and cost.
  • Sampling Rate: With a 1.75Msps (mega-samples per second) conversion rate, the MAX118EAI+T can handle high-speed analog signals effectively, ensuring timely and efficient data processing.
  • Low Power Consumption: Optimized for power-sensitive applications, the ADC operates with low power requirements, preserving battery life in portable devices.
  • Interface: It features a parallel interface for easy integration with most microprocessors and digital systems.
  • Package: The device is available in a 28-pin SSOP package, which is suitable for compact designs and offers a reduced footprint on printed circuit boards.

Applications

The MAX118EAI+T is versatile enough to fit a wide range of applications, such as:

  • Medical Imaging Systems
  • Industrial Process Controls
  • Data Acquisition Systems
  • Battery-Powered Instruments
  • Communication Systems

Quality and Reliability

Maxim Integrated is known for its commitment to quality and reliability, and the MAX118EAI+T is no exception. It is designed to meet stringent industrial standards, ensuring consistent performance and durability in the most demanding conditions.

Ordering Information

The MAX118EAI+T ADC is available for order in tape and reel form, facilitating efficient assembly for high-volume production. Maxim Integrated's support and extensive documentation ensure a smooth integration into your design.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess