ON Semiconductor CAT93C56U-TE13
The CAT93C56U-TE13 is a high-quality EEPROM (Electrically Erasable Programmable Read-Only Memory) device from ON Semiconductor, a brand renowned for its innovative and reliable semiconductor solutions. This particular product offers a robust storage solution for applications that require low-power and high-performance non-volatile memory storage.
Key Features:
- Memory Size: The device comes with a 2K-bit memory size, providing sufficient space for storing configuration data, device parameters, or small application code.
- Organization: It features a memory organization of 128 x 16 or 256 x 8 bits, allowing for flexible data management and easy access to stored information.
- Interface: The CAT93C56U-TE13 uses the industry-standard 3-wire serial EEPROM interface, ensuring compatibility with a wide range of microcontrollers and ease of integration into existing systems.
- Operating Voltage: Designed to operate within a voltage range of 1.8V to 5.5V, this EEPROM caters to various power requirements and is suitable for both battery-powered and standard powered applications.
- Write Cycle Time: It boasts a fast write cycle time of 5 ms, enabling quick data storage and efficient system performance.
- Endurance: The device is rated for 1 million write cycles, ensuring a long operational lifespan and reliability over extensive use.
- Data Retention: With a data retention period of 100 years, it guarantees the preservation of data over an extended period, making it ideal for applications where long-term data storage is critical.
- Packaging: The CAT93C56U-TE13 is available in a compact 8-lead TSSOP package, providing a space-saving solution for PCB designs.
Applications:
The versatility of the CAT93C56U-TE13 makes it suitable for a wide array of applications, including but not limited to:
- Industrial control systems
- Automotive electronics
- Medical devices
- Consumer electronics
- Telecommunication infrastructure
With its robust feature set, the CAT93C56U-TE13 from ON Semiconductor is an excellent choice for designers and engineers looking for a reliable, high-performance non-volatile memory solution. Its durability, coupled with ON Semiconductor's commitment to quality, ensures that this EEPROM will meet the rigorous demands of modern electronic applications.