EN
  • EN
  • DE

MAXQ610A-0000+

Part No MAXQ610A-0000+
Manufacturer Maxim Integrated
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 64KB FLASH 32TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 15 Weeks
Features MAXQ20S series Microcontroller IC 16-Bit 12MHz 64KB (64K x 8) FLASH 32-TQFN (5x5)
Manufacturer Maxim Integrated
Series MAXQ®
Package Tube
Core Processor MAXQ20S
Core Size 16-Bit
Speed 12MHz
Connectivity SPI, UART/USART
Peripherals Brown-out Detect/Reset, Infrared, Power-Fail, POR, WDT
Number of I/O 24
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
Supply Voltage 1.7V ~ 3.6V
Oscillator Type Internal
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Surface Mount
Package 32-WFQFN Exposed Pad
Case / Package 32-TQFN (5x5)
Family Name MAXQ610
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 60
Popularity High
Supply and Demand Status Balance
Win Source Part Number 925765-MAXQ610A-0000+
Ultra Librarian 3D Model Ultra Librarian MAXQ610A-0000+ CAD Model

Description

Product Overview: MAXQ610A-0000+ Microcontroller

The MAXQ610A-0000+ is a sophisticated and versatile microcontroller unit (MCU) from Maxim Integrated, designed to cater to a wide range of embedded applications. This high-performance 16-bit RISC microcontroller is particularly well-suited for low-power devices and applications that require efficient data processing and control.

Key Features

  • Core: The MAXQ610A-0000+ is built around a powerful 16-bit RISC MAXQ20 core, ensuring swift and efficient data handling and processing capabilities.
  • Memory: It comes equipped with 32KB of flash memory and 2KB of data SRAM, providing ample space for program storage and data manipulation.
  • Clock Speed: Operating at a clock speed of up to 10MHz, this MCU delivers a balance of performance and power consumption, making it ideal for battery-operated devices.
  • I/O Ports: The device features a total of 21 multifunctional I/O ports, offering flexibility for various peripheral connections and functionalities.
  • Power Efficiency: With its low-power design, the MAXQ610A-0000+ supports multiple power-saving modes, including stop, standby, and deep-sleep modes, to extend battery life in portable applications.
  • Temperature Range: It operates over an industrial temperature range of -40°C to +85°C, ensuring reliable performance in harsh environments.
  • Communication Interfaces: The MCU includes integrated peripherals such as SPI, UART, and 1-Wire interfaces for seamless communication with other devices.

Applications

The MAXQ610A-0000+ is designed for use in a variety of applications that require robust control and communication features. These include, but are not limited to:

  • Consumer electronics
  • Industrial control systems
  • Medical devices
  • Security systems
  • Utility metering

Package and Availability

This microcontroller is available in a 44-pin TQFN package, providing a compact footprint for space-constrained applications. The MAXQ610A-0000+ is part of Maxim Integrated's commitment to delivering high-quality and reliable components for the electronics industry.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $33.0526 $66.1052
5+ $27.1206 $135.6030
7+ $26.2728 $183.9096
10+ $25.4262 $254.2620
12+ $24.5784 $294.9408
16+ $22.0351 $352.5616
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,400 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess