EN
  • EN
  • DE

TFP401AMPZPEP

Part No TFP401AMPZPEP
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC PANELBUS DVI RCVR 100-HTQFP / Digital Receiver 1RX 1.65Gbps 100-Pin HTQFP EP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tray
Type Receiver
Operating Supply Voltage 3 V ~ 3.6 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 100-TQFP Exposed Pad
Manufacturer Package 100-HTQFP (14x14)
Win Source Part Number 796691-TFP401AMPZPEP
Popularity Medium
Supply and Demand Status Limited
Family Name TFP401A-EP
Introduction Date February 01, 2009
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TFP401AMPZPEP CAD Model

Description

The TFP401AMPZPEP is a robust and high-performance panel bus interface chip from the reputable manufacturer Texas Instruments. It is designed to facilitate the direct connection between digital video sources and various display devices. This versatile component is part of Texas Instruments' Enhanced Product (EP) lineup, tailored for operation in demanding applications and environments, making it an ideal choice for industrial, commercial, and mission-critical systems.

Key Features

  • High-Resolution Support: The TFP401AMPZPEP supports a wide range of resolutions, up to 1080p, which allows it to be used with high-definition video sources and displays.
  • High-Speed Digital Interface: It features a 165 MHz single pixel interface which is capable of transmitting large amounts of data quickly and efficiently.
  • Enhanced Product (EP) Series: As part of the EP series, this device is designed to meet the enhanced operational requirements of industrial and military grade applications, including extended temperature ranges.
  • Compatibility: The device is compatible with the DVI 1.0 and HDMI protocols when used with a suitable level-shifter, expanding its utility across different digital video standards.
  • Integrated Circuit: The TFP401AMPZPEP includes an integrated Phase-Locked Loop (PLL) circuit which helps in reducing external component count and simplifying design.
  • AC-Coupled TMDS Inputs: These inputs provide additional flexibility and reliability in signal transmission, making the device more tolerant to variations in input signal quality.

Applications

The TFP401AMPZPEP is suitable for a wide array of applications, including:

  • Industrial Control Displays
  • Medical Imaging Equipment
  • Digital Signage and Public Information Displays
  • High-Definition Televisions and Monitors
  • Aerospace and Defense Systems

Quality and Reliability

Texas Instruments is known for its commitment to quality and the TFP401AMPZPEP is no exception. This device is manufactured to the highest standards to ensure consistent performance and reliability, even in the harshest conditions. With Texas Instruments' expertise in semiconductor design, users can expect a product that delivers both innovation and dependability.

You May Also Be Interested in

Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $3.8016
Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950
NXP / Nexperia
IC TRANSCEIVER HALF 2/2 14HVSON / 2/2 Transceiver Half CANbus 14-HVSON (3x4.5)
Lowest to $2.6277
Infineon Technologies
IC TRANSCEIVER 1/1 TSON-8 / 1/1 Transceiver CANbus PG-TSON-8-1
Lowest to $2.1292
ON Semiconductor
IC TRANSCEIVER 1/1 8SOIC
Lowest to $2.2913
Maxim Integrated
RS-232 TRANSCEIVERS / 3/5 Transceiver Full RS232 26-UCSP (3.06x3.06)
Need more? Email Us
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
Texas Instruments
TLIN1029A-Q1 LOCAL INTERCONNECT / 1/1 Transceiver Half LIN 8-SON (3x3)
Lowest to $1.5503
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN / 1/1 Transceiver Half RS422, RS485 8-DFN (3x3)
Lowest to $6.0853

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $25.0622 $50.1244
5+ $20.5639 $102.8195
8+ $19.9213 $159.3704
11+ $19.2787 $212.0657
14+ $18.6360 $260.9040
18+ $16.7082 $300.7476
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 932 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess