EN
  • EN
  • DE

LMV7239QDBVRQ1

Part No LMV7239QDBVRQ1
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC COMPARATOR RR SOT23-5 / Comparator General Purpose Open Drain, Push-Pull SOT-23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Comparators
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Type General Purpose
Number of Elements 1
Output Type Open Drain, Push-Pull
Voltage - Supply, Single/Dual (±) 2.7V ~ 5.5V
Voltage - Input Offset (Max) 8mV @ 5V
Current - Input Bias (Max) 0.6µA
Current - Quiescent (Max) 95µA
CMRR, PSRR (Typ) 67dB CMRR, 85dB PSRR
Propagation Delay (Max) 75ns
Temperature Range - Operating -40°C ~ 125°C
Package / Case SC-74A, SOT-753
Mounting SMD (SMT)
Supplier Device Package SOT-23-5
Base Product Number LMV7239
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-42044-6,TEXTISLMV7239QDBVRQ1,296-42044-1,296-42044-2,-296-42044-1-ND,2156-LMV7239QDBVRQ1
Standard Package 3,000
Win Source Part Number 1009464-LMV7239QDBVRQ1
Ultra Librarian 3D Model Ultra Librarian LMV7239QDBVRQ1 CAD Model

Description

The LMV7239QDBVRQ1 is a high-performance, low-voltage comparator designed by Texas Instruments, specifically engineered for automotive and industrial applications. This device is part of Texas Instruments' commitment to providing robust and reliable components for critical systems.

Key Features

  • Low Voltage Operation: The LMV7239QDBVRQ1 operates at a supply voltage range from 2.7V to 5.5V, making it suitable for battery-operated and portable devices where power efficiency is crucial.
  • High Speed: With a propagation delay of just 7 ns, this comparator is ideal for fast signal processing applications, ensuring that systems can respond quickly to changing conditions.
  • Low Power Consumption: The device features a low supply current of 1 mA, which helps to minimize power consumption in energy-sensitive designs.
  • Push-Pull Output: The LMV7239QDBVRQ1 comes with a push-pull output stage that eliminates the need for an external pull-up resistor, simplifying design and reducing component count.
  • Automotive Qualified: As a Q1 device, it meets the stringent quality and reliability standards required for automotive applications.

Applications

The versatility of the LMV7239QDBVRQ1 makes it an excellent choice for a wide range of applications, including:

  • Automotive systems such as engine control units, ABS, and power steering
  • Industrial measurement and control systems
  • Signal conditioning circuits
  • Threshold detection and level shifting
  • Window comparators

Package and Quality

The LMV7239QDBVRQ1 is offered in a small, space-saving SOT-23-5 package, which is ideal for compact PCB layouts. The device is also characterized for operation from -40°C to 125°C, ensuring reliable performance in harsh environmental conditions commonly found in automotive and industrial settings.

With its combination of speed, low power, and robustness, the LMV7239QDBVRQ1 comparator from Texas Instruments is a strategic choice for designers looking to enhance the performance and efficiency of their automotive or industrial electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $24.7389
Texas Instruments
DUAL, 40-V, 10-MHZ OPERATIONAL A
Lowest to $1.3098
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8SOIC
Lowest to $5.8209
Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $1.1642
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $115.6717
STMicroelectronics
IC CURR SENSE 1 CIRCUIT SC70-6
Lowest to $1.4553
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8MSOP
Lowest to $14.5523
3Peak
IC LOGARITHMIC AMPLIFIER 14-TSSO
Lowest to $1.3971
STMicroelectronics
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.1642

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.6195 $52.3900
47+ $2.1494 $101.0218
73+ $2.0822 $152.0006
100+ $2.0150 $201.5000
129+ $1.9479 $251.2791
172+ $1.7464 $300.3808
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,090 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess