EN
  • EN
  • DE

SN74ALVCH16374KR

Part No SN74ALVCH16374KR
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC FF D-TYPE DUAL 8BIT 56BGA / Flip Flop 2 Element D-Type 8 Bit Positive Edge 56-VFBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Flip Flops
Mfr Texas Instruments
Series 74ALVCH
Package Tape & Reel
Product Status Obsolete
Function Standard
Type D-Type
Output Type Tri-State, Non-Inverted
Number of Elements 2
Number of Bits per Element 8
Clock Frequency 150 MHz
Max Propagation Delay @ V, Max CL 4.2ns @ 3.3V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 24mA, 24mA
Voltage - Supply 1.65V ~ 3.6V
Current - Quiescent (Iq) 40 µA
Input Capacitance 3 pF
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Supplier Device Package 56-BGA Microstar Junior (7x4.5)
Package / Case 56-VFBGA
Base Product Number SN74ALVCH
Other Names -296-9777-1,296-9777-1R,-296-9777-1R,296-9777-2,296-9777-1,-296-9777-1,TEXTISSN74ALVCH16374KR,2156-SN74ALVCH16374KR,296-9777-6,-SN74ALVCH16374KRR,296-9777-6R,2156-SN74ALVCH16374KR-TITR,296-9777-2R
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258606-SN74ALVCH16374KR
Ultra Librarian 3D Model Ultra Librarian SN74ALVCH16374KR CAD Model

Description

Product Overview: SN74ALVCH16374KR

The SN74ALVCH16374KR is a high-speed, low-voltage 16-bit edge-triggered D-type flip-flop designed by Texas Instruments. This integrated circuit is part of the advanced high-speed CMOS (AHCMOS) family and is particularly suitable for implementing buffer registers, I/O ports, bidirectional bus drivers, and working registers.

Key Features

  • Technology: Built on the advanced low-voltage CMOS technology, the SN74ALVCH16374KR provides robust high-speed performance while maintaining low power consumption.
  • Logic Type: This device is a 16-bit D-type flip-flop with a dual-edge-triggered feature. It allows for the precise control of data flow by capturing data on either the rising or falling edge of the clock signal.
  • Output Type: The outputs are 3-state types, allowing for connection to a bus or data lines where multiple devices may need to take turns driving.
  • Operating Voltage: It operates at a nominal voltage of 2.5V to 3.6V, making it compatible with modern low-voltage logic levels while also interfacing well with 5V logic levels.
  • Package: The device comes in a compact 48-pin SSOP (Shrink Small Outline Package) that is surface-mountable, providing a space-saving solution for PCB designs.

Performance and Quality

With a typical tpd (propagation delay time) of 3.8 ns at 3.3V, the SN74ALVCH16374KR ensures high-speed data transfer, which is crucial for high-performance computing and data-intensive applications. Texas Instruments' commitment to quality means that this product meets stringent industry standards, providing reliability and performance that engineers can trust.

Applications

The versatility of the SN74ALVCH16374KR makes it an excellent choice for a wide range of applications, including telecommunications, computing, industrial controls, and any system that requires high-speed, low-power, and reliable data storage or transfer. Its ability to interface with both 3.3V and 5V logic levels also allows for its use in mixed-voltage systems, providing a bridge between different logic families.

Environmental and Regulatory Compliance

Texas Instruments ensures that the SN74ALVCH16374KR complies with international environmental and safety regulations, including RoHS and REACH. Customers can be confident that they are choosing a product that meets current environmental standards and supports efforts for a more sustainable future.

You May Also Be Interested in

ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Analog Devices Inc.
IC FF D-TYPE SGL 1-BIT 16-CSMT
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Lowest to $1.8918
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 1-BIT 14-TSSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 4BIT 16SOIC
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess